Wharfedale Pro 4190

Description
The largest model is the 4190 comprises two 8 inch woofers with a 1" titanium driver. The high output 8 inch diameter woofer uses a high temperature 2 inch voice coil for sustained high output levels. The 1"driver is coupled by a broad coverage horn. System protection is provided by a thermal overload device. This speaker can also be installed over the ceiling or wall. With a power rating of 350 watts (programme) the 4190 offers a stylish, high power enclosure for discreet installation. The 4190 system delivers excellent full range musical response in a compact column type enclosure. Smooth, extended frequency response combines with wide dynamic capabilities and low distortion to provide acoustic performance that makes the unit idea for music playback and quality speech systems.
Description
The largest model is the 4190 comprises two 8 inch woofers with a 1" titanium driver. The high output 8 inch diameter woofer uses a high temperature 2 inch voice coil for sustained high output levels. The 1"driver is coupled by a broad coverage horn. System protection is provided by a thermal overload device. This speaker can also be installed over the ceiling or wall. With a power rating of 350 watts (programme) the 4190 offers a stylish, high power enclosure for discreet installation. The 4190 system delivers excellent full range musical response in a compact column type enclosure. Smooth, extended frequency response combines with wide dynamic capabilities and low distortion to provide acoustic performance that makes the unit idea for music playback and quality speech systems.

Suppliers

Company
Product
Description
Supplier Links
 - 4190 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The largest model is the 4190 comprises two 8 inch woofers with a 1" titanium driver. The high output 8 inch diameter woofer uses a high temperature 2 inch voice coil for sustained high output levels. The 1"driver is coupled by a broad coverage horn. System protection is provided by a thermal overload device. This speaker can also be installed over the ceiling or wall. With a power rating of 350 watts (programme) the 4190 offers a stylish, high power enclosure for discreet installation. The 4190 system delivers excellent full range musical response in a compact column type enclosure. Smooth, extended frequency response combines with wide dynamic capabilities and low distortion to provide acoustic performance that makes the unit idea for music playback and quality speech systems.

The largest model is the 4190 comprises two 8 inch woofers with a 1" titanium driver. The high output 8 inch diameter woofer uses a high temperature 2 inch voice coil for sustained high output levels. The 1"driver is coupled by a broad coverage horn. System protection is provided by a thermal overload device. This speaker can also be installed over the ceiling or wall. With a power rating of 350 watts (programme) the 4190 offers a stylish, high power enclosure for discreet installation.

The 4190 system delivers excellent full range musical response in a compact column type enclosure. Smooth, extended frequency response combines with wide dynamic capabilities and low distortion to provide acoustic performance that makes the unit idea for music playback and quality speech systems.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number 4190
SPL 122 dB
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
 - EVP-12M Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1000 watts
Sensitivity 98 dB
View Details
Speaker - KC620W-B - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details