West Coast Magnetics SMD RF Inductor 203-23

Description
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. This SMD package is suitable for automatic pick and place equipment.
Description
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. This SMD package is suitable for automatic pick and place equipment.

Suppliers

Company
Product
Description
Supplier Links
SMD RF Inductor - 203-23 - West Coast Magnetics
Stockton, CA, USA
SMD RF Inductor
203-23
SMD RF Inductor 203-23
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. This SMD package is suitable for automatic pick and place equipment.

West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. This SMD package is suitable for automatic pick and place equipment.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 203-23
Product Name SMD RF Inductor
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details