Weiler Abrasives Flap Disc WEI-31357

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31357 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 12000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31357 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 12000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-31357 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-31357
Flap Disc WEI-31357
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31357 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 12000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-31357 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 12000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-31357
Product Name Flap Disc
Type Alumina Zirconia
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502678 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Discs - Z4507FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flap Disc - WEI-50554 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 15000 rpm
Backing / Base Film / Plastic; Phenolic
View Details