Walter Surface Technologies Mounted Flap Wheels for Finishing TWO-IN-ONE™

Description
Two-In-One™ flap wheels remove material nearly as fast as regular flap wheels while leaving a finer finish thanks to the non-woven material between each sanding flap. Excellent for finishing work. FEATURES Combine two finishing steps into one Remove material and give a satin finish MATERIALS Aluminum Brass Copper Stainless steel APPLICATIONS For final blending and graining work For polishing edges and light deburring For removing light scratches and handling marks
Description
Two-In-One™ flap wheels remove material nearly as fast as regular flap wheels while leaving a finer finish thanks to the non-woven material between each sanding flap. Excellent for finishing work. FEATURES Combine two finishing steps into one Remove material and give a satin finish MATERIALS Aluminum Brass Copper Stainless steel APPLICATIONS For final blending and graining work For polishing edges and light deburring For removing light scratches and handling marks

Suppliers

Company
Product
Description
Supplier Links
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Windsor, CT, USA
Mounted Flap Wheels for Finishing
TWO-IN-ONE™
Mounted Flap Wheels for Finishing TWO-IN-ONE™
Two-In-One™ flap wheels remove material nearly as fast as regular flap wheels while leaving a finer finish thanks to the non-woven material between each sanding flap. Excellent for finishing work. FEATURES Combine two finishing steps into one Remove material and give a satin finish MATERIALS Aluminum Brass Copper Stainless steel APPLICATIONS For final blending and graining work For polishing edges and light deburring For removing light scratches and handling marks

Two-In-One™ flap wheels remove material nearly as fast as regular flap wheels while leaving a finer finish thanks to the non-woven material between each sanding flap. Excellent for finishing work.

FEATURES

  • Combine two finishing steps into one
  • Remove material and give a satin finish

MATERIALS

  • Aluminum
  • Brass
  • Copper
  • Stainless steel

APPLICATIONS

  • For final blending and graining work
  • For polishing edges and light deburring
  • For removing light scratches and handling marks
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number TWO-IN-ONE™
Product Name Mounted Flap Wheels for Finishing
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Very Fine Grit Polishing or Lapping
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502677 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 12000 rpm
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Discs - Z6035FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details