72101 -- 20" UTILITY SCRUB BRUSH, PALMYRA FILL, LONG HANDLE, WOOD BLOCK
Weiler Abrasives
20" Utility Scrub Brush, Palmyra Fill, Long Handle, Wood Block
72101
Description
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
Description
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
Datasheet
Suppliers
20" Utility Scrub Brush, Palmyra Fill, Long Handle, Wood Block
72101
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
- Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
- Wood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
72101 |
|
Product Name
|
20" Utility Scrub Brush, Palmyra Fill, Long Handle, Wood Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Palmyra
|
|
Length
|
20 inch (508 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Natural Bristle / Hair; Specialty Blend / Other; Goat hair
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details
Liberty Brush Manufacturing, LLC
Brush Filament / Fill Material
Metal Wire
Outer / OD
16 inch (406 mm)
View Details