Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
LIBERTY BRUSH MANUFACTURING, LLC
60916FC08 -- 16 INCH - WIRE ROTARY BRUSH W/ FC08 CLUTCH PLATE
Liberty Brush Manufacturing, LLC
16 inch - Wire Rotary Brush w/ FC08 Clutch Plate
60916FC08
Description
16 inch - Wire Rotary Brush w/ FC08 Clutch Plate
Liberty Brush Manufacturing, LLC
Done
Description
16 inch - Wire Rotary Brush w/ FC08 Clutch Plate
Suppliers
Company
Product
Description
Supplier Links
Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
16 inch - Wire Rotary Brush w/ FC08 Clutch Plate
60916FC08
16 inch - Wire Rotary Brush w/ FC08 Clutch Plate
60916FC08
16 inch - Wire Rotary Brush w/ FC08 Clutch Plate
16 inch - Wire Rotary Brush w/ FC08 Clutch Plate
Supplier's Site
Technical Specifications
Liberty Brush Manufacturing, LLC
Product Category
Industrial Brushes
Product Number
60916FC08
Product Name
16 inch - Wire Rotary Brush w/ FC08 Clutch Plate
Brush Filament / Fill Material
Metal Wire
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
End Brushes
Specs
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
RS Components, Ltd.
Dust Pans & Brushes
2769651
Specs
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Length
0.9843 inch (25 mm)
Applications
Dusting / Wiping; Dust Cleaning
View Details
Milwaukee Electric Tool Corporation
Wire Wheel Brush
48-52-5070
Specs
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Mounting
Bore or Center Mount
View Details
DME Company
Brass Hand Brushes
HB400 Series
Specs
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details