DEWALT Industrial Tool Co. 6" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel DW49202

Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life
Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Suppliers

Company
Product
Description
Supplier Links
6" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel - DW49202 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel
DW49202
6" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel DW49202
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Wire Wheels: High Performance
Product Features

  • High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action
  • Internal holding plate construction provides reduced knot movement and increased control and brush life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49202
Product Name 6" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1890079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 1.97 inch (50 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Regular Fiberglass Wheel - AE0006 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.7480 to ? inch (19 to ? mm)
View Details