Weiler Abrasives 3" Blending Disc, Plastic Button Style, 60AO 60134

Description
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style
Datasheet
Description
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Blending Disc, Plastic Button Style, 60AO
60134
3" Blending Disc, Plastic Button Style, 60AO 60134
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style
  • Compatible with 3M™ Roloc™ back-up pads
  • Ideal for a wide range of light fabrication, repair and maintenance applications
  • For use on right angle air tools
  • Plastic Button Style
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60134
Product Name 3" Blending Disc, Plastic Button Style, 60AO
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168496 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 1849233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Velcro Sanding Disc - QUICK-STEP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
Outer / OD 4.50 to 6.00 inch (114 to 152 mm)
View Details
Abrasive Flap Disc - 48-80-8040 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing
Mounting Round Shank
View Details