Milwaukee Electric Tool Corporation Abrasive Flap Disc 48-80-8040

Description
CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION 7 INCH DIAMETER 8600 SPEED RATING ROUND SHANK MOUNTING TYPE 36 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet
Description
CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION 7 INCH DIAMETER 8600 SPEED RATING ROUND SHANK MOUNTING TYPE 36 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Flap Disc - 48-80-8040 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Flap Disc
48-80-8040
Abrasive Flap Disc 48-80-8040
CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION 7 INCH DIAMETER 8600 SPEED RATING ROUND SHANK MOUNTING TYPE 36 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL RESIN BOND FIBERGLASS BACKING MATERIAL MILWAUKEE[R] BRAND PACKAGE QUANTITY 5 PER CASE
  • CONICAL TYPE
  • 5/8 INCH-11 TPI SHANK SIZE
  • STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION
  • 7 INCH DIAMETER
  • 8600 SPEED RATING
  • ROUND SHANK MOUNTING TYPE
  • 36 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • RESIN BOND
  • FIBERGLASS BACKING MATERIAL
  • MILWAUKEE[R] BRAND
  • PACKAGE QUANTITY 5 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Abrasive Discs
Product Number 48-80-8040
Product Name Abrasive Flap Disc
Disc / Backing Type Fibre
Applications & Materials Abraded Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing
Mounting Round Shank
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Disc - 05539562626 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 2795162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Abrasive Discs - 2696367 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.874 inch (22.2 mm)
Grit Size 10 # or Microns
View Details
EB Diamond Disc - EB7007850 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
Outer / OD 7.00 inch (178 mm)
View Details