Weiler Abrasives 3" Trim-Kut Grinding Disc, 36AO 59300

Description
Ideal for Light Grinding and Blending Applications on a Variety of Materials Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad Designed for Use on Right Angle Air Die Grinders
Datasheet
Description
Ideal for Light Grinding and Blending Applications on a Variety of Materials Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad Designed for Use on Right Angle Air Die Grinders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Trim-Kut Grinding Disc, 36AO
59300
3" Trim-Kut Grinding Disc, 36AO 59300
Ideal for Light Grinding and Blending Applications on a Variety of Materials Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad Designed for Use on Right Angle Air Die Grinders
  • Ideal for Light Grinding and Blending Applications on a Variety of Materials
  • Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad
  • Designed for Use on Right Angle Air Die Grinders
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 59300
Product Name 3" Trim-Kut Grinding Disc, 36AO
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Type 29 - 63642536157 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2795090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details
2 suppliers
Ultra High Removal Grinding Wheels - XCAVATOR™ with Comfort Max™ Technology - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details