Weiler Abrasives 4-1/2" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 7/8" Arbor Hole 51107

Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet
Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 7/8" Arbor Hole
51107
4-1/2" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 7/8" Arbor Hole 51107
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • Designed for the user looking for aggressive stock removal.
  • High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours.
  • 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts.
  • Phenolic backing prevents scratching of the workpiece.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site Datasheet
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51107 - 012382-51107 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51107
012382-51107
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51107 012382-51107
Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51107 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51107 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51107 012382-51107
Product Name 4-1/2" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 7/8" Arbor Hole Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51107
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.600 inch (15.24 mm) 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168496 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 1849848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Zirconium dioxide
Grit Size 60 # or Microns
View Details
3
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details
Conventional Abrasive Polishing Pads -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 12.00 to 24.00 inch (305 to 610 mm)
Type Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details