Weiler Abrasives 6" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24R 5/8-11 Nut 58330

Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet
Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24R 5/8-11 Nut
58330
6" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24R 5/8-11 Nut 58330
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
  • Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece.
  • Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue.
  • Contaminant-free wheels offer a worry-free solution for stainless steel applications.
  • Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 58330
Product Name 6" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24R 5/8-11 Nut
Type Ceramic (e.g., Norton SG®, Norton Quantum®); C
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
Bore / Shank 0.8500 inch (21.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norzon® III Foundry - 66252824508 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
9
Specs
Type ZA
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details