Weiler Abrasives 7" x 1/4" TIGER ALUMINUM Type 27 Grinding Wheel ALU24R 7/8 A.H. 58231

Description
Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel. Contaminant-free wheels deliver a worry-free solution for aluminum applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on aluminum.
Datasheet
Description
Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel. Contaminant-free wheels deliver a worry-free solution for aluminum applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on aluminum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cresco, PA, United States
7" x 1/4" TIGER ALUMINUM Type 27 Grinding Wheel ALU24R 7/8 A.H.
58231
7" x 1/4" TIGER ALUMINUM Type 27 Grinding Wheel ALU24R 7/8 A.H. 58231
Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel. Contaminant-free wheels deliver a worry-free solution for aluminum applications. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on aluminum.
  • Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability.
  • Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel.
  • Contaminant-free wheels deliver a worry-free solution for aluminum applications.
  • Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on aluminum.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 58231
Product Name 7" x 1/4" TIGER ALUMINUM Type 27 Grinding Wheel ALU24R 7/8 A.H.
Type Aluminum Oxide; AO
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
Bore / Shank 0.4500 inch (11.43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Gemini Fine - 66252837193 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Weiler TIGER Zirconium Grinding Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 58071 - 012382-58071 - R. S. Hughes Company, Inc.
Specs
Type Zirconium
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details