Weiler Abrasives 5" x 1/4" TIGER INOX Type 27 Grinding Wheel, INOX24R, 7/8" A.H. 58123

Description
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on stainless steel and harder grade steel.
Datasheet
Description
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on stainless steel and harder grade steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" x 1/4" TIGER INOX Type 27 Grinding Wheel, INOX24R, 7/8" A.H.
58123
5" x 1/4" TIGER INOX Type 27 Grinding Wheel, INOX24R, 7/8" A.H. 58123
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on stainless steel and harder grade steel.
  • Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications.
  • Long wheel life on heavy duty applications.
  • Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance.
  • Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on stainless steel and harder grade steel.
Supplier's Site Datasheet
Weiler TIGER INOX Grinding Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 58123 - 012382-58123 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER INOX Grinding Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 58123
012382-58123
Weiler TIGER INOX Grinding Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 58123 012382-58123
Weiler TIGER grinding wheel uses inox as the abrasive material and has a diameter of 5 in. Weiler incorporates this inox material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 12,200 RPMs.

Weiler TIGER grinding wheel uses inox as the abrasive material and has a diameter of 5 in. Weiler incorporates this inox material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 12,200 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Grinding Wheels Grinding Wheels
Product Number 58123 012382-58123
Product Name 5" x 1/4" TIGER INOX Type 27 Grinding Wheel, INOX24R, 7/8" A.H. Weiler TIGER INOX Grinding Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 58123
Type INOX INOX
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.4500 inch (11.43 mm) 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-JVBE Vitrified Wheel - 66252830987 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 693567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Diamond Cup Wheels - 43833 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details