Weiler Abrasives Weiler TIGER INOX Grinding Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 58121 58121

Description
Weiler TIGER grinding wheel uses inox as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this inox material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 13,300 RPMs.
Description
Weiler TIGER grinding wheel uses inox as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this inox material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 13,300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER INOX Grinding Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 58121 - 012382-58121 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER INOX Grinding Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 58121
012382-58121
Weiler TIGER INOX Grinding Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 58121 012382-58121
Weiler TIGER grinding wheel uses inox as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this inox material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 13,300 RPMs.

Weiler TIGER grinding wheel uses inox as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this inox material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 13,300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-58121
Product Name Weiler TIGER INOX Grinding Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 58121
Type INOX
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
W236 Pacesetter® Point 38A60-P - 61463624585 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
6
Specs
Type Aluminum Oxide; AO
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details