Weiler Abrasives 9"x 1/4", TIGER ZIRC Type 28 Grinding Wheel, Z24T, 7/8" A.H. 58083

Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with the least effort. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, structural steel and iron.
Datasheet
Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with the least effort. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, structural steel and iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9
Cresco, PA, United States
9"x 1/4", TIGER ZIRC Type 28 Grinding Wheel, Z24T, 7/8" A.H.
58083
9"x 1/4", TIGER ZIRC Type 28 Grinding Wheel, Z24T, 7/8" A.H. 58083
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with the least effort. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, structural steel and iron.
  • Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel.
  • Long wheel life on heavy duty applications.
  • Ceramic Infused grinding wheels deliver the fastest cutting with the least effort.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on steel, structural steel and iron.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 58083
Product Name 9"x 1/4", TIGER ZIRC Type 28 Grinding Wheel, Z24T, 7/8" A.H.
Type Aluminum Oxide; AO
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
Bore / Shank 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® - 66243528855 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 to 0.1560 inch (2.36 to 3.96 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details