Weiler Abrasives 5" x .045" TIGER ZIRC Type 1 Cut-Off Wheel, Z60T, 7/8" A.H. 58001

Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, structural steel and iron.
Datasheet
Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, structural steel and iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" x .045" TIGER ZIRC Type 1 Cut-Off Wheel, Z60T, 7/8" A.H.
58001
5" x .045" TIGER ZIRC Type 1 Cut-Off Wheel, Z60T, 7/8" A.H. 58001
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, structural steel and iron.
  • Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel.
  • Long wheel life on heavy duty applications.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation.
  • Thin cutting wheels deliver accurate, clean cuts.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on steel, structural steel and iron.
Supplier's Site Datasheet
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 1 - Straight Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58001 - 012382-58001 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 1 - Straight Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58001
012382-58001
Weiler TIGER Zirconia Alumina Cutting Wheel - Type 1 - Straight Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58001 012382-58001
Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 5 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.

Weiler TIGER cutting wheel uses zirconia alumina as the abrasive material and has a diameter of 5 in. Weiler incorporates this zirconia alumina material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades Grinding Wheels
Product Number 58001 012382-58001
Product Name 5" x .045" TIGER ZIRC Type 1 Cut-Off Wheel, Z60T, 7/8" A.H. Weiler TIGER Zirconia Alumina Cutting Wheel - Type 1 - Straight Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58001
Type ZA Alumina Zirconia
Applications & Materials Abraded Cutting
Bond Metal
Thickness 5.000 inch (127 mm) 0.0450 inch (1.14 mm)
Max Speed 12200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843230 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Weiler TIGER Aluminum Oxide Grinding Wheel - 9 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57127 - 012382-57127 - R. S. Hughes Company, Inc.
Specs
Type Aluminum Oxide
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details