Weiler Abrasives 6" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 7/8" A.H. 57129

Description
Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels Used with die grinder and right angle air die grinder
Datasheet
Description
Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels Used with die grinder and right angle air die grinder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 7/8" A.H.
57129
6" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 7/8" A.H. 57129
Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels Used with die grinder and right angle air die grinder
  • Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal
  • Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels
  • Used with die grinder and right angle air die grinder
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 57129
Product Name 6" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 7/8" A.H.
Type Aluminum Oxide; AO
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
Bore / Shank 0.4500 inch (11.43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 5SG - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
View Details
 - 1221139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
6
Specs
Type Aluminum Oxide; AO
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details