Weiler Abrasives Weiler TIGER Aluminum Oxide Cut/Grind Wheel - 9 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 57107 57107

Description
Weiler TIGER cut/grind wheel uses aluminum oxide as the abrasive material and has a diameter of 9 in. Weiler incorporates this aluminum oxide material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 6,600 RPMs.
Description
Weiler TIGER cut/grind wheel uses aluminum oxide as the abrasive material and has a diameter of 9 in. Weiler incorporates this aluminum oxide material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 6,600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER Aluminum Oxide Cut/Grind Wheel - 9 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 57107 - 012382-57107 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Cut/Grind Wheel - 9 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 57107
012382-57107
Weiler TIGER Aluminum Oxide Cut/Grind Wheel - 9 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 57107 012382-57107
Weiler TIGER cut/grind wheel uses aluminum oxide as the abrasive material and has a diameter of 9 in. Weiler incorporates this aluminum oxide material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 6,600 RPMs.

Weiler TIGER cut/grind wheel uses aluminum oxide as the abrasive material and has a diameter of 9 in. Weiler incorporates this aluminum oxide material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 6,600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-57107
Product Name Weiler TIGER Aluminum Oxide Cut/Grind Wheel - 9 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 57107
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

W200 Pacesetter® Point 38A60-P - 61463624543 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
9
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 9 inch (229 mm)
Thickness 0.4500 inch (11.43 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details