Weiler Abrasives Weiler TIGER Aluminum Oxide Cutting Wheel - Type 27 - Depressed Center Wheel - 5 in Diameter - 5/8-11 Center Hole - Thickness.045 in - 57042 57042

Description
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.
Description
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 27 - Depressed Center Wheel - 5 in Diameter - 5/8-11 Center Hole - Thickness.045 in - 57042 - 012382-57042 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 27 - Depressed Center Wheel - 5 in Diameter - 5/8-11 Center Hole - Thickness.045 in - 57042
012382-57042
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 27 - Depressed Center Wheel - 5 in Diameter - 5/8-11 Center Hole - Thickness.045 in - 57042 012382-57042
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.

Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-57042
Product Name Weiler TIGER Aluminum Oxide Cutting Wheel - Type 27 - Depressed Center Wheel - 5 in Diameter - 5/8-11 Center Hole - Thickness.045 in - 57042
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843230 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
5
Specs
Type ZA
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm)
View Details
2 suppliers
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details