Norton Abrasives Norton BlueFire Depressed Center Wheels Type 27 66252843178

Description
Our new zirconia grain shape and chemistry in Norton BlueFire Depressed Center Wheels efficiently grinds a variety of material from stainless and carbon steels, to alloys and gray iron – with up to 20% increase in life over former zirconia wheels. Available in Type 27 depressed center and 28 saucer shapes. Norton BlueFire wheels – with improved performance, life, and cut-rate – replace our former Charger depressed center wheels. Typical Applications Typical Markets • Grinding • Stock removal • Edge chamfering • Beveling • Weld blending • Cutting-off • Welding • Metal Fabrication • Pipeline and Petrochemical • Foundry • Construction Features & Benefits UPGRADED zirconia alumina grain chemistry and shape, blended with premium aluminum oxide grain provide 2-3 times the life of aluminum oxide wheels 15 – 20% improvement over former zirconia wheel performance and life Broad utility: from light- to heavy-pressure applications, on a wide range of materials: stainless steel, carbon steel, and alloys, to gray iron Excellent performance-to-price ratio lowers total grinding costs Contaminate-free INOX wheels contain <0.1% iron, sulfur, or chlorine for rust-free and corrosion-free results; will not contaminate stainless steel Foundry wheels have zirconia alumina/silicon carbide abrasive and an exceptionally strong reinforcement structure
Request a Quote
Description
Our new zirconia grain shape and chemistry in Norton BlueFire Depressed Center Wheels efficiently grinds a variety of material from stainless and carbon steels, to alloys and gray iron – with up to 20% increase in life over former zirconia wheels. Available in Type 27 depressed center and 28 saucer shapes. Norton BlueFire wheels – with improved performance, life, and cut-rate – replace our former Charger depressed center wheels. Typical Applications Typical Markets • Grinding • Stock removal • Edge chamfering • Beveling • Weld blending • Cutting-off • Welding • Metal Fabrication • Pipeline and Petrochemical • Foundry • Construction Features & Benefits UPGRADED zirconia alumina grain chemistry and shape, blended with premium aluminum oxide grain provide 2-3 times the life of aluminum oxide wheels 15 – 20% improvement over former zirconia wheel performance and life Broad utility: from light- to heavy-pressure applications, on a wide range of materials: stainless steel, carbon steel, and alloys, to gray iron Excellent performance-to-price ratio lowers total grinding costs Contaminate-free INOX wheels contain <0.1% iron, sulfur, or chlorine for rust-free and corrosion-free results; will not contaminate stainless steel Foundry wheels have zirconia alumina/silicon carbide abrasive and an exceptionally strong reinforcement structure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton BlueFire Depressed Center Wheels Type 27 - 66252843178 - Norton Abrasives
Worcester, MA, USA
Norton BlueFire Depressed Center Wheels Type 27
66252843178
Norton BlueFire Depressed Center Wheels Type 27 66252843178
Our new zirconia grain shape and chemistry in Norton BlueFire Depressed Center Wheels efficiently grinds a variety of material from stainless and carbon steels, to alloys and gray iron – with up to 20% increase in life over former zirconia wheels. Available in Type 27 depressed center and 28 saucer shapes. Norton BlueFire wheels – with improved performance, life, and cut-rate – replace our former Charger depressed center wheels. Typical Applications Typical Markets • Grinding • Stock removal • Edge chamfering • Beveling • Weld blending • Cutting-off • Welding • Metal Fabrication • Pipeline and Petrochemical • Foundry • Construction Features & Benefits UPGRADED zirconia alumina grain chemistry and shape, blended with premium aluminum oxide grain provide 2-3 times the life of aluminum oxide wheels 15 – 20% improvement over former zirconia wheel performance and life Broad utility: from light- to heavy-pressure applications, on a wide range of materials: stainless steel, carbon steel, and alloys, to gray iron Excellent performance-to-price ratio lowers total grinding costs Contaminate-free INOX wheels contain <0.1% iron, sulfur, or chlorine for rust-free and corrosion-free results; will not contaminate stainless steel Foundry wheels have zirconia alumina/silicon carbide abrasive and an exceptionally strong reinforcement structure

Our new zirconia grain shape and chemistry in Norton BlueFire Depressed Center Wheels efficiently grinds a variety of material from stainless and carbon steels, to alloys and gray iron – with up to 20% increase in life over former zirconia wheels. Available in Type 27 depressed center and 28 saucer shapes.

Norton BlueFire wheels – with improved performance, life, and cut-rate – replace our former Charger depressed center wheels.

Typical Applications

Typical Markets

• Grinding
• Stock removal
• Edge chamfering
• Beveling
• Weld blending
• Cutting-off
• Welding
• Metal Fabrication
• Pipeline and Petrochemical
• Foundry
• Construction

Features & Benefits

  • UPGRADED zirconia alumina grain chemistry and shape, blended with premium aluminum oxide grain provide 2-3 times the life of aluminum oxide wheels
  • 15 – 20% improvement over former zirconia wheel performance and life
  • Broad utility: from light- to heavy-pressure applications, on a wide range of materials: stainless steel, carbon steel, and alloys, to gray iron
  • Excellent performance-to-price ratio lowers total grinding costs
  • Contaminate-free INOX wheels contain <0.1% iron, sulfur, or chlorine for rust-free and corrosion-free results; will not contaminate stainless steel
  • Foundry wheels have zirconia alumina/silicon carbide abrasive and an exceptionally strong reinforcement structure
Supplier's Site
Norton BlueFire ZA Type 27 Grinding and Cutting Wheel - 66252843178 - Norton Abrasives
Worcester, MA, USA
Norton BlueFire ZA Type 27 Grinding and Cutting Wheel
66252843178
Norton BlueFire ZA Type 27 Grinding and Cutting Wheel 66252843178
A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66252843178 66252843178
Product Name Norton BlueFire Depressed Center Wheels Type 27 Norton BlueFire ZA Type 27 Grinding and Cutting Wheel
Type Alumina Zirconia Alumina Zirconia
Outer Diameter 4 inch (102 mm) 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm) 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 inch (9.52 mm) 0.3750 inch (9.52 mm)
Max Speed 15280 rpm 15280 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A16-Q - 66252809598 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 5 inch (76.2 to 127 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton® 32A60-JVBE Vitrified Wheel - 66252837734 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
Norton Gemini A Type 27 Grinding and Cutting Wheel - 66252833965 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Gemini® - 66252830609 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details