Weiler Abrasives 7" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 7/8" A.H. 56467

Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet
Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
7" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 7/8" A.H.
56467
7" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 7/8" A.H. 56467
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
  • Aggressive cutting and grinding wheels that will get the job done fast.
  • Excellent value for the professional that needs a tough, aggressive wheel.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on carbon steel, iron and general purpose metal use.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 56467
Product Name 7" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 7/8" A.H.
Type Aluminum Oxide; AO
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
Bore / Shank 0.4500 inch (11.43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton® 32A46-KVBE Vitrified Wheel - 66252838458 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1.5 inch (38.1 mm)
View Details
5
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®); C
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details