Weiler Abrasives 6" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8"-11 Nut 56279

Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on carbon steel, iron and general purpose metal use.
Datasheet
Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on carbon steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8"-11 Nut
56279
6" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8"-11 Nut 56279
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on carbon steel, iron and general purpose metal use.
  • Aggressive cutting and grinding wheels that will get the job done fast.
  • Excellent value for the professional that needs a tough, aggressive wheel.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best for use on carbon steel, iron and general purpose metal use.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 56279
Product Name 6" x 1/4" Wolverine Type 27 Grinding Wheel, A24R, 5/8"-11 Nut
Type Aluminum Oxide; AO
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
Bore / Shank 0.8500 inch (21.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Norton® 32A60-JVBE Vitrified Wheel - 66252838538 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-8-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details