Milwaukee Electric Tool Corporation Raised Hub Straight Grinding Wheel 49-94-4515

Description
27 TYPE R GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE, GRINDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION INCLUSIONS/FEATURES LONG LIFE PACKAGING QUANTITY 5 PER PACK SPEED RATING (RPM) 13580
Datasheet
Description
27 TYPE R GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE, GRINDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION INCLUSIONS/FEATURES LONG LIFE PACKAGING QUANTITY 5 PER PACK SPEED RATING (RPM) 13580
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Raised Hub Straight Grinding Wheel - 49-94-4515 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Raised Hub Straight Grinding Wheel
49-94-4515
Raised Hub Straight Grinding Wheel 49-94-4515
27 TYPE R GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE, GRINDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION INCLUSIONS/FEATURES LONG LIFE PACKAGING QUANTITY 5 PER PACK SPEED RATING (RPM) 13580
  • 27 TYPE
  • R GRADE
  • METAL, STAINLESS STEEL CUT MATERIAL
  • GENERAL PURPOSE, GRINDING APPLICATION
  • 4-1/2 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 24 GRIT SIZE NUMBER
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A24R STANDARD DESIGNATION
  • INCLUSIONS/FEATURES LONG LIFE
  • PACKAGING QUANTITY 5 PER PACK
  • SPEED RATING (RPM) 13580
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-4515
Product Name Raised Hub Straight Grinding Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

W200 Pacesetter® Point 38A90-Q - 61463624544 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1985564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Straight Grinding Wheel - 49-94-6305 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
EB Diamond Combination Wheel - EB7007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details