Weiler Abrasives 9" Deck Scrub Brush, White Tampico Fill 44429

Description
One threaded and one tapered handle hole For use with 44018 and 44020 handles and braces Ideal for Food Service Designed for High Temperature Cleaning
Description
One threaded and one tapered handle hole For use with 44018 and 44020 handles and braces Ideal for Food Service Designed for High Temperature Cleaning

Suppliers

Company
Product
Description
Supplier Links
9
Cresco, PA, United States
9" Deck Scrub Brush, White Tampico Fill
44429
9" Deck Scrub Brush, White Tampico Fill 44429
One threaded and one tapered handle hole For use with 44018 and 44020 handles and braces Ideal for Food Service Designed for High Temperature Cleaning
  • One threaded and one tapered handle hole
  • For use with 44018 and 44020 handles and braces
  • Ideal for Food Service
  • Designed for High Temperature Cleaning
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44429
Product Name 9" Deck Scrub Brush, White Tampico Fill
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Tampico
Length 9 inch (229 mm)
Width 3.1 inch (78.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 1884106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743214-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
25 inch - Poly Scurb Brush - 1361625 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD 25 inch (635 mm)
View Details