Makita USA, Inc. Wire Brushers, Knot Full Cable Twist Wheel 743214-A

Description
Features 1/4" face width for narrow to medium width work. Excellent for cleaning welds 1/4" face .020" Type 302 Stainless Steel Wire is highly corrosion resistant eliminating contamination problem
Description
Features 1/4" face width for narrow to medium width work. Excellent for cleaning welds 1/4" face .020" Type 302 Stainless Steel Wire is highly corrosion resistant eliminating contamination problem

Suppliers

Company
Product
Description
Supplier Links
Wire Brushers, Knot Full Cable Twist Wheel - 743214-A - Makita USA, Inc.
La Mirada, CA, USA
Wire Brushers, Knot Full Cable Twist Wheel
743214-A
Wire Brushers, Knot Full Cable Twist Wheel 743214-A
Features 1/4" face width for narrow to medium width work. Excellent for cleaning welds 1/4" face .020" Type 302 Stainless Steel Wire is highly corrosion resistant eliminating contamination problem

Features

1/4" face width for narrow to medium width work. Excellent for cleaning welds
1/4" face .020" Type 302 Stainless Steel Wire is highly corrosion resistant eliminating contamination problem
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Industrial Brushes
Product Number 743214-A
Product Name Wire Brushers, Knot Full Cable Twist Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
View Details
Tube Type Brushing Tools, Aluminum Oxide—600 Grit - 0802800 - Abtex Corporation
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 5 inch (127 mm)
Trim Length 1 inch (25.4 mm)
View Details
Wire Brushers, Bevel Brush - 743203-0 - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 12500 rpm
Applications Dry
View Details