Liberty Brush Manufacturing, LLC 25 inch - Poly Scurb Brush 1361625

Description
25 inch - Poly Scurb Brush
Description
25 inch - Poly Scurb Brush

Suppliers

Company
Product
Description
Supplier Links
25 inch - Poly Scurb Brush - 1361625 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
25 inch - Poly Scurb Brush
1361625
25 inch - Poly Scurb Brush 1361625
25 inch - Poly Scurb Brush

25 inch - Poly Scurb Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 1361625
Product Name 25 inch - Poly Scurb Brush
Specific Product Type / Shape Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Scrubbing Brushes - 1787662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Applications Hand cleaning
View Details
Wire Brushers, Bevel Brush - 743203-0 - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 12500 rpm
Applications Dry
View Details
49.5 inch - 8 D.R. Poly & Wire Main Broom - 1164150 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Metal Wire; Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD 49.5 inch (1257 mm)
View Details