21249 -- 1/8" HAND TUBE BRUSH, .003" STAINLESS STEEL WIRE FILL, 1" BRUSH LENGTH
Weiler Abrasives
1/8" Hand Tube Brush, .003" Stainless Steel Wire Fill, 1" Brush Length
21249
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Datasheet
Suppliers
1/8" Hand Tube Brush, .003" Stainless Steel Wire Fill, 1" Brush Length
21249
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
- Ideal for hand use
- Straight wire fill allows for easy manual insertion into inside diameter
- Loop handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21249 |
|
Product Name
|
1/8" Hand Tube Brush, .003" Stainless Steel Wire Fill, 1" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
0.1300 inch (3.3 mm)
|
|
Applications
|
Facility Maintenance
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7874 inch (20 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Mounting
Bore or Center Mount
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details