Weiler Abrasives Grinding Wheel 17535

Description
ABRASIVE WHEEL, SMALL DIAMETER WHEELS, METAL HUB, CRIMPED ROUND SILICON CARBIDE FILAMENT, 1-1/4 INCH DIAMETER ABRASIVE NYLON WHEEL, FILAMENT DIA./GRIT: .022/120, 1/4 INCH ARBOR HOLE, 5/16 INCH FACE WIDTH, 5/16 INCH TRIM LENGTH, 10,000 MAXIMUM RPM, 10/BOX. FREE 2 YEAR RADWELL WARRANTY
Description
ABRASIVE WHEEL, SMALL DIAMETER WHEELS, METAL HUB, CRIMPED ROUND SILICON CARBIDE FILAMENT, 1-1/4 INCH DIAMETER ABRASIVE NYLON WHEEL, FILAMENT DIA./GRIT: .022/120, 1/4 INCH ARBOR HOLE, 5/16 INCH FACE WIDTH, 5/16 INCH TRIM LENGTH, 10,000 MAXIMUM RPM, 10/BOX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Grinding Wheel - 49065679 - Radwell International
Willingboro, NJ, United States
Grinding Wheel
49065679
Grinding Wheel 49065679
ABRASIVE WHEEL, SMALL DIAMETER WHEELS, METAL HUB, CRIMPED ROUND SILICON CARBIDE FILAMENT, 1-1/4 INCH DIAMETER ABRASIVE NYLON WHEEL, FILAMENT DIA./GRIT: .022/120, 1/4 INCH ARBOR HOLE, 5/16 INCH FACE WIDTH, 5/16 INCH TRIM LENGTH, 10,000 MAXIMUM RPM, 10/BOX. FREE 2 YEAR RADWELL WARRANTY

ABRASIVE WHEEL, SMALL DIAMETER WHEELS, METAL HUB, CRIMPED ROUND SILICON CARBIDE FILAMENT, 1-1/4 INCH DIAMETER ABRASIVE NYLON WHEEL, FILAMENT DIA./GRIT: .022/120, 1/4 INCH ARBOR HOLE, 5/16 INCH FACE WIDTH, 5/16 INCH TRIM LENGTH, 10,000 MAXIMUM RPM, 10/BOX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Grinding Wheels
Product Number 49065679
Product Name Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66243530221 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1221158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.26 inch (32 mm)
Thickness 1.26 inch (32 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
4-1/2
Specs
Type INOX
Outer Diameter 4.5 inch (114 mm)
Thickness 4.5 inch (114 mm)
View Details
2 suppliers
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details