Weiler Abrasives 3" Small Diameter Crimped Wire Wheel, .006" Stainless Steel Fill, 1/2" Arbor Hole 16933

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Small Diameter Crimped Wire Wheel, .006" Stainless Steel Fill, 1/2" Arbor Hole
16933
3" Small Diameter Crimped Wire Wheel, .006" Stainless Steel Fill, 1/2" Arbor Hole 16933
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 16933
Product Name 3" Small Diameter Crimped Wire Wheel, .006" Stainless Steel Fill, 1/2" Arbor Hole
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.9 inch (73.66 mm)
Width 2.9 inch (73.66 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD 0.7480 inch (19 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Roughneck 7
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 6.8 inch (173 mm)
Width 6.8 inch (173 mm)
View Details