C1425 -- EXPANSION JOINT BRUSHES
Flexovit USA, Inc.
Expansion Joint Brushes
C1425
Description
For cleaning joints or cracks in asphalt and concrete.
Also used for preparing expansion joints for filling and sealing.
Description
For cleaning joints or cracks in asphalt and concrete.
Also used for preparing expansion joints for filling and sealing.
Suppliers
Expansion Joint Brushes
C1425
For cleaning joints or cracks in asphalt and concrete.
Also used for preparing expansion joints for filling and sealing.
- For cleaning joints or cracks in asphalt and concrete.
- Also used for preparing expansion joints for filling and sealing.
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
C1425 |
|
Product Name
|
Expansion Joint Brushes |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Width
|
0.3750 inch (9.52 mm)
|
|
Rotary Speed
|
4500 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Polyethylene
Length
12.2 inch (310 mm)
Applications
Dusting / Wiping; Dust Cleaning
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Metal Wire
Rotary Speed
12500 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details