Oil-Rite Corp. (Formerly A2261-6X00), Valve Brush, Roto Stainless Steel, 1/8" Female NPT A2261-SW1BHW

Description
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NW1BHW). The total height of the brush is 7 9/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available, part no. A2440-3.
Description
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NW1BHW). The total height of the brush is 7 9/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available, part no. A2440-3.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2261-6X00), Valve Brush, Roto Stainless Steel, 1/8
Manitowoc, WI, United States
(Formerly A2261-6X00), Valve Brush, Roto Stainless Steel, 1/8" Female NPT
A2261-SW1BHW
(Formerly A2261-6X00), Valve Brush, Roto Stainless Steel, 1/8" Female NPT A2261-SW1BHW
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NW1BHW). The total height of the brush is 7 9/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available, part no. A2440-3.

This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NW1BHW). The total height of the brush is 7 9/16”.

The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available, part no. A2440-3.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2261-SW1BHW
Product Name (Formerly A2261-6X00), Valve Brush, Roto Stainless Steel, 1/8" Female NPT
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Heavy Duty Tube Brushes - 05424 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 18 inch (457 mm)
View Details
Nylon Stock Brush - SFK1120BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Wire Stripping Wheel - AC2011 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.2362 to ? inch (6 to ? mm)
View Details