Weiler Abrasives 1" Small Diameter Crimped Wire Wheel, .003" Stainless Steel Fill, 1/4" Arbor Hole 16461

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Small Diameter Crimped Wire Wheel, .003" Stainless Steel Fill, 1/4" Arbor Hole
16461
1" Small Diameter Crimped Wire Wheel, .003" Stainless Steel Fill, 1/4" Arbor Hole 16461
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 16461
Product Name 1" Small Diameter Crimped Wire Wheel, .003" Stainless Steel Fill, 1/4" Arbor Hole
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 0.9500 inch (24.13 mm)
Width 0.9000 inch (22.86 mm)
Trim Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 488802 - RS Components, Ltd.
Specs
Features Antistatic
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Wheel Brushes for Die Grinders - C2140 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.4375 inch (11.11 mm)
Rotary Speed 25000 rpm
View Details
35/180 Grit Blue Light-Duty Scrub Brush - 61216 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 16 inch (406 mm)
View Details