01075P -- 6" NARROW FACE CRIMPED WIRE WHEEL, .014" STEEL FILL, 5/8"-1/2" ARBOR HOLE, RETAIL PACK
Weiler Abrasives
6" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 5/8"-1/2" Arbor Hole, Retail Pack
01075P
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
1/2 in T of face plate
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
1/2 in T of face plate
Suppliers
6" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 5/8"-1/2" Arbor Hole, Retail Pack
01075P
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
1/2 in T of face plate
- Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
- 1/2 in T of face plate
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
01075P |
|
Product Name
|
6" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 5/8"-1/2" Arbor Hole, Retail Pack |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.44 inch (36.51 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
2.7 inch (68.58 mm)
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Stainless Steel; Metal Wire
Length
3 inch (76.2 mm)
View Details