Weforma Dämpfungstechnik GmbH Gas Springs WM-G-8

Description
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 3mm / Housing: ø 8mm Strokes: 20, 30, 40, 50, 60, 80 Force: 10 - 100 N
Description
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 3mm / Housing: ø 8mm Strokes: 20, 30, 40, 50, 60, 80 Force: 10 - 100 N

Suppliers

Company
Product
Description
Supplier Links
Gas Springs - WM-G-8 - Weforma Dämpfungstechnik GmbH
Stolberg, Germany
Gas Springs
WM-G-8
Gas Springs WM-G-8
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 3mm / Housing: ø 8mm Strokes: 20, 30, 40, 50, 60, 80 Force: 10 - 100 N
  • High corrosion resistance
    • Housing: powder coated (WM-G 8: brass)
    • Piston rod: ceramic coated (WM-G 8 - 40)
    • Piston rod hard chrome-plated (WM-G 70)
  • Minimal friction coefficient to achieve the lowest extension forces
  • Integrated grease chamber and sliding bearing
  • Lower breakaway force
  • Installation position: any
  • Maintenance-free and ready for installation
  • Temperature: -20°C – +80°C, optional: -45°C – +200°C
  • Adjustable filling force (optional)
  • RoHS - conform Directive 2002/95/EC

Piston rod: Ø 3mm / Housing: Ø 8mm

Strokes: 20, 30, 40, 50, 60, 80

Force: 10 - 100 N

Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Gas Springs
Product Number WM-G-8
Product Name Gas Springs
Dampening Method Gas
Unlock Full Specs
to access all available technical data

Similar Products

Model Z 28-40, Tension Gas Spring - Z-28-40 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 1.97 to 27.56 inch (50 to 700 mm)
Rod Diameter 1.1 inch (28 mm)
View Details
Lockable Gas Spring - Type K - Bansbach Easylift®
Specs
Dampening Method Gas
Stroke 0.3937 to 27.56 inch (10 to 700 mm)
Maximum Force (P1) 8.99 to 584 lbs (4.08 to 265 kg)
View Details
Gas Springs / Damper (Black Nitride) - NI-5150-40 - ASRaymond
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 5.5 inch (140 mm)
View Details
Gas Traction Springs - WM-GZ-19 - Weforma Dämpfungstechnik GmbH
Weforma Dämpfungstechnik GmbH
Specs
Dampening Method Gas
View Details