Only one push on the release button…
The new click & go gas spring is a very comfortable alternative for all applications where the lockable gas spring shall always be pushed out completely after the release process. Due to the new click & go gas spring, this is possible with a single short push on the button. A permanent release over the whole stroke of the gas spring isn’t necessary anymore. After a single release, the gas spring remains in released condition. This gas spring type can, of course, be released by a hydraulic release system as well as by Bowden wire.
Product characteristics:
· Size: 8/28 or 10/28 mm
· Force F1: up to 1300 N
· Stroke: up to 700 mm
· CeramPro piston rod, very corrosion-resistant
Bansbach Easylift® | |
---|---|
Product Category | Gas Springs |
Product Name | The Click and Go System |
Dampening Method | Gas |