Weber Screwdriving Systems, Inc. Extended Vacuum Fixured Screwdriver SEV-E

Description
For hard to reach screwdriving locations The Weber SEV-E Fixtured systems features a stroke length of 300mm, and the ability to perform active depth installations. This means the spindle can touch of of a part surface, identify it’s z axis height, then drive to depth from that point allowing multiple depths per assembly. This unit is constructed with a highly reliable and rugged design which is the standard within the industry for fixed spindles. These units are for use on a single stage application or when a robot or other slide will bring the driver spindle closer to the work pieces for installation of the fastener. The special Vacuum nosepiece and Vacuum bit can be instructed to self-advance its bit stroke device and install fastener while detecting that the depth was achieved or not. When the start signal is given usually through a PLC control system to a solenoid valve the vacuum bit advances forward out of the jaws to expose the bit and fastener. This proven design can get into access locations normally inaccessible by conventional means, and allows fasteners to be installed down into deep recesses. Only the legendary Weber reputation of reliability could provide this level of technical solution. Customization is performed on most systems to ensure the utmost functionality for each fastener size and style. This device can accommodate almost any style of Pneumatic or Electric motor drives and can be used singly or in multiples for more complex fastening. They can be used at any angle and even upside down for those difficult inverted applications. These are often fitted with sensors to provide input to a PLC for control or reporting functions. Features + Screwdriving spindle with vacuum technology that allows accessing of even extremely recessed and hard-to-reach screwdriving locations + Automatic feed system
Datasheet
Description
For hard to reach screwdriving locations The Weber SEV-E Fixtured systems features a stroke length of 300mm, and the ability to perform active depth installations. This means the spindle can touch of of a part surface, identify it’s z axis height, then drive to depth from that point allowing multiple depths per assembly. This unit is constructed with a highly reliable and rugged design which is the standard within the industry for fixed spindles. These units are for use on a single stage application or when a robot or other slide will bring the driver spindle closer to the work pieces for installation of the fastener. The special Vacuum nosepiece and Vacuum bit can be instructed to self-advance its bit stroke device and install fastener while detecting that the depth was achieved or not. When the start signal is given usually through a PLC control system to a solenoid valve the vacuum bit advances forward out of the jaws to expose the bit and fastener. This proven design can get into access locations normally inaccessible by conventional means, and allows fasteners to be installed down into deep recesses. Only the legendary Weber reputation of reliability could provide this level of technical solution. Customization is performed on most systems to ensure the utmost functionality for each fastener size and style. This device can accommodate almost any style of Pneumatic or Electric motor drives and can be used singly or in multiples for more complex fastening. They can be used at any angle and even upside down for those difficult inverted applications. These are often fitted with sensors to provide input to a PLC for control or reporting functions. Features + Screwdriving spindle with vacuum technology that allows accessing of even extremely recessed and hard-to-reach screwdriving locations + Automatic feed system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extended Vacuum Fixured Screwdriver - SEV-E - Weber Screwdriving Systems, Inc.
Mooresville, NC, United States
Extended Vacuum Fixured Screwdriver
SEV-E
Extended Vacuum Fixured Screwdriver SEV-E
For hard to reach screwdriving locations The Weber SEV-E Fixtured systems features a stroke length of 300mm, and the ability to perform active depth installations. This means the spindle can touch of of a part surface, identify it’s z axis height, then drive to depth from that point allowing multiple depths per assembly. This unit is constructed with a highly reliable and rugged design which is the standard within the industry for fixed spindles. These units are for use on a single stage application or when a robot or other slide will bring the driver spindle closer to the work pieces for installation of the fastener. The special Vacuum nosepiece and Vacuum bit can be instructed to self-advance its bit stroke device and install fastener while detecting that the depth was achieved or not. When the start signal is given usually through a PLC control system to a solenoid valve the vacuum bit advances forward out of the jaws to expose the bit and fastener. This proven design can get into access locations normally inaccessible by conventional means, and allows fasteners to be installed down into deep recesses. Only the legendary Weber reputation of reliability could provide this level of technical solution. Customization is performed on most systems to ensure the utmost functionality for each fastener size and style. This device can accommodate almost any style of Pneumatic or Electric motor drives and can be used singly or in multiples for more complex fastening. They can be used at any angle and even upside down for those difficult inverted applications. These are often fitted with sensors to provide input to a PLC for control or reporting functions. Features + Screwdriving spindle with vacuum technology that allows accessing of even extremely recessed and hard-to-reach screwdriving locations + Automatic feed system

For hard to reach screwdriving locations

The Weber SEV-E Fixtured systems features a stroke length of 300mm, and the ability to perform active depth installations. This means the spindle can touch of of a part surface, identify it’s z axis height, then drive to depth from that point allowing multiple depths per assembly. This unit is constructed with a highly reliable and rugged design which is the standard within the industry for fixed spindles. These units are for use on a single stage application or when a robot or other slide will bring the driver spindle closer to the work pieces for installation of the fastener. The special Vacuum nosepiece and Vacuum bit can be instructed to self-advance its bit stroke device and install fastener while detecting that the depth was achieved or not. When the start signal is given usually through a PLC control system to a solenoid valve the vacuum bit advances forward out of the jaws to expose the bit and fastener. This proven design can get into access locations normally inaccessible by conventional means, and allows fasteners to be installed down into deep recesses. Only the legendary Weber reputation of reliability could provide this level of technical solution. Customization is performed on most systems to ensure the utmost functionality for each fastener size and style. This device can accommodate almost any style of Pneumatic or Electric motor drives and can be used singly or in multiples for more complex fastening. They can be used at any angle and even upside down for those difficult inverted applications. These are often fitted with sensors to provide input to a PLC for control or reporting functions.

Features

+ Screwdriving spindle with vacuum technology that allows accessing of even extremely recessed and hard-to-reach screwdriving locations

+ Automatic feed system

Supplier's Site Datasheet

Technical Specifications

  Weber Screwdriving Systems, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SEV-E
Product Name Extended Vacuum Fixured Screwdriver
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Head Style In-line
Torque Range 0.2212 to 22.12 Ft-lbs (0.3000 to 30 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Electric Screwdrivers - 100391 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Flow Drilling Joining System - RSF - Weber Screwdriving Systems, Inc.
Weber Screwdriving Systems, Inc.
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Head Style In-line
View Details