Weber Screwdriving Systems, Inc. DC Electric Screwdriver HSE

Description
Electric handheld screwdriver with automatic feed system The Weber HSE hand held system features the flexibility that Weber is famous for. This device allows the use of any DC electric or DC torque and Angle system to be fitted to the back of this hand held device. The fast self advancing automatic bit stroke device allows the fastest installation in the business. When the start button on the handpiece is depressed the self advancing bit starts to move forward out of the jaws to expose the bit and fastener while simultaneously starting the DC tools rotation. As the bit and fastener become exposed this allows the operator much greater visibility and creates a greater clearance from the parts automatically. After completion of the cycle, the next screw is already loaded into the handpiece and the system goes into a Bitlock position which prevents the fastener falling back up inside the system and holding the tip positively exposed for good operator targeting. The ease of use and extremely rugged construction can only add to the legendary Weber reputation of reliability. Features Complete WEBER DC motor/transducer packages Optional with customer supplied drive unit Automatic feed system Integrated bit stroke Quick disconnect nose piece for fast bit change “Magnodrive” – Magnetic bit technology ESD safe option Horizontal “pistol grip” version available ‘Feed While You Drive’
Datasheet
Description
Electric handheld screwdriver with automatic feed system The Weber HSE hand held system features the flexibility that Weber is famous for. This device allows the use of any DC electric or DC torque and Angle system to be fitted to the back of this hand held device. The fast self advancing automatic bit stroke device allows the fastest installation in the business. When the start button on the handpiece is depressed the self advancing bit starts to move forward out of the jaws to expose the bit and fastener while simultaneously starting the DC tools rotation. As the bit and fastener become exposed this allows the operator much greater visibility and creates a greater clearance from the parts automatically. After completion of the cycle, the next screw is already loaded into the handpiece and the system goes into a Bitlock position which prevents the fastener falling back up inside the system and holding the tip positively exposed for good operator targeting. The ease of use and extremely rugged construction can only add to the legendary Weber reputation of reliability. Features Complete WEBER DC motor/transducer packages Optional with customer supplied drive unit Automatic feed system Integrated bit stroke Quick disconnect nose piece for fast bit change “Magnodrive” – Magnetic bit technology ESD safe option Horizontal “pistol grip” version available ‘Feed While You Drive’
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electric Screwdriver - HSE - Weber Screwdriving Systems, Inc.
Mooresville, NC, United States
DC Electric Screwdriver
HSE
DC Electric Screwdriver HSE
Electric handheld screwdriver with automatic feed system The Weber HSE hand held system features the flexibility that Weber is famous for. This device allows the use of any DC electric or DC torque and Angle system to be fitted to the back of this hand held device. The fast self advancing automatic bit stroke device allows the fastest installation in the business. When the start button on the handpiece is depressed the self advancing bit starts to move forward out of the jaws to expose the bit and fastener while simultaneously starting the DC tools rotation. As the bit and fastener become exposed this allows the operator much greater visibility and creates a greater clearance from the parts automatically. After completion of the cycle, the next screw is already loaded into the handpiece and the system goes into a Bitlock position which prevents the fastener falling back up inside the system and holding the tip positively exposed for good operator targeting. The ease of use and extremely rugged construction can only add to the legendary Weber reputation of reliability. Features Complete WEBER DC motor/transducer packages Optional with customer supplied drive unit Automatic feed system Integrated bit stroke Quick disconnect nose piece for fast bit change “Magnodrive” – Magnetic bit technology ESD safe option Horizontal “pistol grip” version available ‘Feed While You Drive’

Electric handheld screwdriver with automatic feed system

The Weber HSE hand held system features the flexibility that Weber is famous for. This device allows the use of any DC electric or DC torque and Angle system to be fitted to the back of this hand held device. The fast self advancing automatic bit stroke device allows the fastest installation in the business. When the start button on the handpiece is depressed the self advancing bit starts to move forward out of the jaws to expose the bit and fastener while simultaneously starting the DC tools rotation. As the bit and fastener become exposed this allows the operator much greater visibility and creates a greater clearance from the parts automatically. After completion of the cycle, the next screw is already loaded into the handpiece and the system goes into a Bitlock position which prevents the fastener falling back up inside the system and holding the tip positively exposed for good operator targeting. The ease of use and extremely rugged construction can only add to the legendary Weber reputation of reliability.

Features

  • Complete WEBER DC motor/transducer packages
  • Optional with customer supplied drive unit
  • Automatic feed system
  • Integrated bit stroke
  • Quick disconnect nose piece for fast bit change
  • “Magnodrive” – Magnetic bit technology
  • ESD safe option
  • Horizontal “pistol grip” version available
  • ‘Feed While You Drive’
Supplier's Site Datasheet

Technical Specifications

  Weber Screwdriving Systems, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number HSE
Product Name DC Electric Screwdriver
Drive Style Electric
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
Torque Range 0.2212 to 7.37 Ft-lbs (0.3000 to 10 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pnuematic Handheld Screwdriver, Straight Design - MICROMAT/MINIMAT ESD - DEPRAG, Inc.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details