Waytek, Inc. WRT22-7 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Violet WRT22-7

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WRT22-7 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 6 Internal wiring of electrical equipment such as: panels, meters and point-to-point wiring
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WRT22-7 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 6 Internal wiring of electrical equipment such as: panels, meters and point-to-point wiring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WRT22-7 is a 22 AWG tinned copper hook-up wire meeting UL 1015/1230/MTW and UL 1032 standards, rated for 105°C at 600V and 90°C at 1000V, with CSA TEW approval. It has a nominal outer diameter of 0.090 inches (2.29 mm), a wall thickness of 30 mils (0.76 mm), and 7/30 stranding. The violet jacket color corresponds to stock number WRT22, which is available in put-ups of 250, 500, 1000, 2500, and 7500 feet. It meets VW-1 flammability rating and is suitable for internal wiring in electrical equipment.

Datasheet Summary
Powered by GS/AI

WRT22-7 is a 22 AWG tinned copper hook-up wire meeting UL 1015/1230/MTW and UL 1032 standards, rated for 105°C at 600V and 90°C at 1000V, with CSA TEW approval. It has a nominal outer diameter of 0.090 inches (2.29 mm), a wall thickness of 30 mils (0.76 mm), and 7/30 stranding. The violet jacket color corresponds to stock number WRT22, which is available in put-ups of 250, 500, 1000, 2500, and 7500 feet. It meets VW-1 flammability rating and is suitable for internal wiring in electrical equipment.

Suppliers

Company
Product
Description
Supplier Links
WRT22-7 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Violet - WRT22-7 - Waytek, Inc.
Chanhassen, MN, United States
WRT22-7 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Violet
WRT22-7
WRT22-7 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Violet WRT22-7
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WRT22-7 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 6 Internal wiring of electrical equipment such as: panels, meters and point-to-point wiring

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WRT22-7 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 7/30
  • Nominal O.D. in (mm): 0.090 (2.29)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000VAC
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *7,500 foot spool subject to additional shipping charges
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 6
  • Internal wiring of electrical equipment such as: panels, meters and point-to-point wiring
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WRT22-7
Product Name WRT22-7 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Violet
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WQT20-7 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., Violet - WQT20-7 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0690 inch (1.75 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WRT14-8 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., Gray - WRT14-8 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1410 inch (3.58 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WRT18-5 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Green - WRT18-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WRT14-6 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., Blue - WRT14-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1410 inch (3.58 mm)
Wire Conductor Copper;

Tinned Copper

View Details