Waytek, Inc. WQT18-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., White WQT18-9

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10,000'*WQT18-9 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.079 (2.01) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool ships via truck Wall thickness: mils: 15 (0.38 mm) Approx. Weight, Lbs. Per 1000': 7
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10,000'*WQT18-9 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.079 (2.01) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool ships via truck Wall thickness: mils: 15 (0.38 mm) Approx. Weight, Lbs. Per 1000': 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WQT18-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., White - WQT18-9 - Waytek, Inc.
Chanhassen, MN, United States
WQT18-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., White
WQT18-9
WQT18-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., White WQT18-9
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10,000'*WQT18-9 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.079 (2.01) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool ships via truck Wall thickness: mils: 15 (0.38 mm) Approx. Weight, Lbs. Per 1000': 7

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 10,000'*WQT18-9 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 16/30
  • Nominal O.D. in (mm): 0.079 (2.01)
  • UL 1007/1569 221°F (105°C) 300VDC
  • CSA TR-64 194°F (90°C) 300VAC
  • 15 Mils PVC
  • *10,000 foot spool ships via truck
  • Wall thickness: mils: 15 (0.38 mm)
  • Approx. Weight, Lbs. Per 1000': 7
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WQT18-9
Product Name WQT18-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., White
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WQT18-2 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., Red - WQT18-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0790 inch (2.01 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WQT18-7 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., Violet - WQT18-7 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0790 inch (2.01 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WQT24-1 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Brown - WQT24-1 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0560 inch (1.42 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WR18-3 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 18 Ga., Orange - WR18-3 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Conductor Copper;

Bare Copper

View Details