Waytek, Inc. WRT22-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Brown 282404-1

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WRT22-1 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 6 Internal wiring of electrical equipment such as: panels, meters and point-to-point wiring
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WRT22-1 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 6 Internal wiring of electrical equipment such as: panels, meters and point-to-point wiring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRT22-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Brown - WRT22-1 - Waytek, Inc.
Chanhassen, MN, United States
WRT22-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Brown
WRT22-1
WRT22-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Brown WRT22-1
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WRT22-1 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 6 Internal wiring of electrical equipment such as: panels, meters and point-to-point wiring

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WRT22-1 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 7/30
  • Nominal O.D. in (mm): 0.090 (2.29)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000VAC
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *7,500 foot spool subject to additional shipping charges
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 6
  • Internal wiring of electrical equipment such as: panels, meters and point-to-point wiring
Supplier's Site Datasheet
WRT22-0 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Black - WRT22-0 - Waytek, Inc.
Chanhassen, MN, United States
WRT22-0 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Black
WRT22-0
WRT22-0 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Black WRT22-0
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'* WRT22-0 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 6 CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Internal wiring of electrical equipment such as: panels, meters and point-to-point wiring

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000', 2500', 7500'*

  • WRT22-0 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 7/30
  • Nominal O.D. in (mm): 0.090 (2.29)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000VAC
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 6
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *7,500 foot spool subject to additional shipping charges
  • Internal wiring of electrical equipment such as: panels, meters and point-to-point wiring
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WRT22-1
Product Name WRT22-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Brown
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WRT14-5 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., Green - WRT14-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Nominal Diameter 0.1410 inch (3.58 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WN14-4 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Yellow - WN14-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1120 inch (2.84 mm)
Wire Conductor Copper;

Bare Copper

View Details
WQT24-4 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Yellow - WQT24-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0560 inch (1.42 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WN16-3 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 16 Ga., Orange - WN16-3 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1000 inch (2.54 mm)
Wire Conductor Copper;

Bare Copper

View Details