Waytek, Inc. WR10-5 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Green WR10-5

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'*WR10-5 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 105/30 Nominal O.D. in (mm): 0.178 (4.52) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *2,500 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 41
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'*WR10-5 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 105/30 Nominal O.D. in (mm): 0.178 (4.52) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *2,500 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 41
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WR10-5 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Green - WR10-5 - Waytek, Inc.
Chanhassen, MN, United States
WR10-5 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Green
WR10-5
WR10-5 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Green WR10-5
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'*WR10-5 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 105/30 Nominal O.D. in (mm): 0.178 (4.52) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *2,500 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 41

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500'*WR10-5 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Bare Copper
  • Meets flammability rating WWI
  • Typical Stranding: 105/30
  • Nominal O.D. in (mm): 0.178 (4.52)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000V
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *2,500 foot spool ships via truck
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 41
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WR10-5
Product Name WR10-5 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Green
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WN14-4 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Yellow - WN14-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1120 inch (2.84 mm)
Wire Conductor Copper;

Bare Copper

View Details
WRT18-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Brown - WRT18-1 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WR14-8 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 14 Ga., Gray - WR14-8 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1350 inch (3.43 mm)
Wire Conductor Copper;

Bare Copper

View Details
WRT22-7 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 22 Ga., Violet - WRT22-7 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0900 inch (2.29 mm)
Wire Conductor Copper;

Tinned Copper

View Details