Waytek, Inc. WN12-2 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 12 Ga., Red 19130-0006

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN12-2 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 19/25 Nominal O.D. in (mm): 0.132 (3.35) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 25
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN12-2 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 19/25 Nominal O.D. in (mm): 0.132 (3.35) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WN12-2 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 12 Ga., Red - WN12-2 - Waytek, Inc.
Chanhassen, MN, United States
WN12-2 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 12 Ga., Red
WN12-2
WN12-2 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 12 Ga., Red WN12-2
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN12-2 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 19/25 Nominal O.D. in (mm): 0.132 (3.35) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 25

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 500', 1000', 5000'*WN12-2 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Meets flammability rating WWI
  • Typical Stranding: 19/25
  • Nominal O.D. in (mm): 0.132 (3.35)
  • UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC
  • UL 1452 194°F (90°C) 1000VAC
  • CSA TWN 75/T90 600VAC
  • Gasoline amp; oil resistant
  • 4 Mils Nylon jacket over 15 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • *Cannot stripe or print
  • Wall thickness: mils: 19 (0.48 mm)
  • Approx weight: lbs. per 1000': 25
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WN12-2
Product Name WN12-2 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 12 Ga., Red
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WN10-0 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Black - WN10-0 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1630 inch (4.14 mm)
Wire Conductor Copper;

Bare Copper

View Details
WQT18-2 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., Red - WQT18-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0790 inch (2.01 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WQT18-1 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., Brown - WQT18-1 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0790 inch (2.01 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WRT20-5 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Green - WRT20-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0980 inch (2.49 mm)
Wire Conductor Copper;

Tinned Copper

View Details