Waytek, Inc. WR18-7 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 18 Ga., Violet WR18-7

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WR18-7 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.108 (2.74) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000':10
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WR18-7 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.108 (2.74) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000':10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WR18-7 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 18 Ga., Violet - WR18-7 - Waytek, Inc.
Chanhassen, MN, United States
WR18-7 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 18 Ga., Violet
WR18-7
WR18-7 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 18 Ga., Violet WR18-7
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WR18-7 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.108 (2.74) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000':10

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WR18-7 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Bare Copper
  • Meets flammability rating WWI
  • Typical Stranding: 16/30
  • Nominal O.D. in (mm): 0.108 (2.74)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000VAC
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000':10
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WR18-7
Product Name WR18-7 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 18 Ga., Violet
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WR10-5 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Green - WR10-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1780 inch (4.52 mm)
Wire Conductor Copper;

Bare Copper

View Details
WR14-6 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 14 Ga., Blue - WR14-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1350 inch (3.43 mm)
Wire Conductor Copper;

Bare Copper

View Details
WR10-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Yellow - WR10-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1780 inch (4.52 mm)
Wire Conductor Copper;

Bare Copper

View Details
WQT20-7 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., Violet - WQT20-7 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0690 inch (1.75 mm)
Wire Conductor Copper;

Tinned Copper

View Details