Waytek, Inc. WG14-2 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Red WG14-2

Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 2000', 4000'* Drums available. Call 1-800-328-2724 for details! WG14-2 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 16 lbs. per 1000' Typical stranding: 19/27 Nominal O.D.: 0.117" (2.97 mm) Custom printing or striping available 60VDC *4,000 foot spool ships via truck
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 2000', 4000'* Drums available. Call 1-800-328-2724 for details! WG14-2 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 16 lbs. per 1000' Typical stranding: 19/27 Nominal O.D.: 0.117" (2.97 mm) Custom printing or striping available 60VDC *4,000 foot spool ships via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG14-2 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Red - WG14-2 - Waytek, Inc.
Chanhassen, MN, United States
WG14-2 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Red
WG14-2
WG14-2 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Red WG14-2
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 2000', 4000'* Drums available. Call 1-800-328-2724 for details! WG14-2 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 16 lbs. per 1000' Typical stranding: 19/27 Nominal O.D.: 0.117" (2.97 mm) Custom printing or striping available 60VDC *4,000 foot spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

*Spool Sizes Available: 500', 1000', 2000', 4000'*

Drums available. Call 1-800-328-2724 for details!

  • WG14-2 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 16 lbs. per 1000'
  • Typical stranding: 19/27
  • Nominal O.D.: 0.117" (2.97 mm)
  • Custom printing or striping available
  • 60VDC
  • *4,000 foot spool ships via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG14-2
Product Name WG14-2 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Red
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Conductor Marine Cable MCB12-2, 2 Conductor, 12/2 Ga., White PVC - MCB12-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 12 AWG
View Details
WP16-4 GPT Parallel Bonded Cable, 16/4 Ga., White, Brown, Yellow, Green - WP16-4 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 4 #
View Details
SGR Battery Cable SGR2-0-250, 2 Ga., 250' Spool, Black - SGR2-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details