Waytek, Inc. WP16-4 GPT Parallel Bonded Cable, 16/4 Ga., White, Brown, Yellow, Green 19164-0044

Description
Spool Sizes Available: 250', 500', 1000'* WP16-4 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/29 Conductor Colors: White, brown, yellow, and green *1,000 foot spool ships via truck Nominal O.D.: 0.408" (10.36 mm) Approximate Weight: 63 lbs. per 1000'
Request a Quote Datasheet
Description
Spool Sizes Available: 250', 500', 1000'* WP16-4 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/29 Conductor Colors: White, brown, yellow, and green *1,000 foot spool ships via truck Nominal O.D.: 0.408" (10.36 mm) Approximate Weight: 63 lbs. per 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WP16-4 GPT Parallel Bonded Cable, 16/4 Ga., White, Brown, Yellow, Green - WP16-4 - Waytek, Inc.
Chanhassen, MN, United States
WP16-4 GPT Parallel Bonded Cable, 16/4 Ga., White, Brown, Yellow, Green
WP16-4
WP16-4 GPT Parallel Bonded Cable, 16/4 Ga., White, Brown, Yellow, Green WP16-4
Spool Sizes Available: 250', 500', 1000'* WP16-4 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/29 Conductor Colors: White, brown, yellow, and green *1,000 foot spool ships via truck Nominal O.D.: 0.408" (10.36 mm) Approximate Weight: 63 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000'*

  • WP16-4 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Voltage Rating: 60VDC
  • Stranded, bare copper
  • Individual wires can be split apart
  • -22°F (-30°C) to 176°F (80°C)
  • Typical Stranding: 19/29
  • Conductor Colors: White, brown, yellow, and green
  • *1,000 foot spool ships via truck
  • Nominal O.D.: 0.408" (10.36 mm)
  • Approximate Weight: 63 lbs. per 1000'
Supplier's Site
Brake Cable WDRB14-2, 14/2 Ga., 19/27 Stranding - WDRB14-2 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WDRB14-2, 14/2 Ga., 19/27 Stranding
WDRB14-2
Brake Cable WDRB14-2, 14/2 Ga., 19/27 Stranding WDRB14-2
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WDRB14-2 Category: Brake Cable 60VDC Brake cable is used for many automotive, truck, and trailer applications Flat, gray-jacketed PVC insulation Tough black over plastic insulated wires Resistant to oil, grease, gasoline and most acids Nominal O.D.:. .177" x .294" (4.44 mm x 7.46 mm) -22°F (-30°C) to 221°F (105°C) 54 lbs./1,000' 19/27 stranding Red and black conductors *1,000 foot spools ship via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000'*

  • Brake Cable WDRB14-2
  • Category: Brake Cable
  • 60VDC
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, gray-jacketed PVC insulation
  • Tough black over plastic insulated wires
  • Resistant to oil, grease, gasoline and most acids
  • Nominal O.D.:. .177" x .294" (4.44 mm x 7.46 mm)
  • -22°F (-30°C) to 221°F (105°C)
  • 54 lbs./1,000'
  • 19/27 stranding
  • Red and black conductors
  • *1,000 foot spools ship via truck
Supplier's Site
Brake Cable WD14-2, 14/2 Ga., 19/27 Stranding - WD14-2 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD14-2, 14/2 Ga., 19/27 Stranding
WD14-2
Brake Cable WD14-2, 14/2 Ga., 19/27 Stranding WD14-2
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD14-2 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline and most acids Available with 2, 3, and 4 conductors .177" x .294" (4.44 mm x 7.46 mm) nominal O.D. -22°F (-30°C) to 221°F (105°C) 60VDC White and black conductors 54 lbs/1,000' 19/27 stranding *1,000 foot spool ships via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000'*

  • Brake Cable WD14-2
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline and most acids
  • Available with 2, 3, and 4 conductors
  • .177" x .294" (4.44 mm x 7.46 mm) nominal O.D.
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White and black conductors
  • 54 lbs/1,000'
  • 19/27 stranding
  • *1,000 foot spool ships via truck
Supplier's Site
Brake Cable WDRB16-2, 16/2 Ga., 19/29 Stranding - WDRB16-2 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WDRB16-2, 16/2 Ga., 19/29 Stranding
WDRB16-2
Brake Cable WDRB16-2, 16/2 Ga., 19/29 Stranding WDRB16-2
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000' & 1500'* Brake Cable WDRB16-2 Category: Brake Cable Gauge: 16GA Voltage: 60VDC Brake cable is used for many automotive, truck, and trailer applications Flat, gray-jacketed PVC insulation Tough black over plastic insulated wires Resistant to oil, grease, acids, and gasoline Nominal O.D.: .162" x .264" (4.11 mm x 6.70 mm) -22°F (-30°C) to 221°F (105°C) 36 lbs./1,000' 19/29 stranding Red and Black conductors *1,500 foot spools ship via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000' & 1500'*

  • Brake Cable WDRB16-2
  • Category: Brake Cable
  • Gauge: 16GA
  • Voltage: 60VDC
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, gray-jacketed PVC insulation
  • Tough black over plastic insulated wires
  • Resistant to oil, grease, acids, and gasoline
  • Nominal O.D.: .162" x .264" (4.11 mm x 6.70 mm)
  • -22°F (-30°C) to 221°F (105°C)
  • 36 lbs./1,000'
  • 19/29 stranding
  • Red and Black conductors
  • *1,500 foot spools ship via truck
Supplier's Site
WPR16-2 GPT Parallel Bonded Cable, 16/2 Ga., Red, Black - WPR16-2 - Waytek, Inc.
Chanhassen, MN, United States
WPR16-2 GPT Parallel Bonded Cable, 16/2 Ga., Red, Black
WPR16-2
WPR16-2 GPT Parallel Bonded Cable, 16/2 Ga., Red, Black WPR16-2
Spool Sizes Available: 250', 500', 1000', 3000'* WPR16-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDCStranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/29 Conductor Colors: Red and black *3,000 foot spool ships via truck Nominal O.D.: 0.204" (5.18 mm) Approximate Weight: 27 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000', 3000'*

  • WPR16-2 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Voltage Rating: 60VDCStranded, bare copper
  • Individual wires can be split apart
  • -22°F (-30°C) to 176°F (80°C)
  • Typical Stranding: 19/29
  • Conductor Colors: Red and black
  • *3,000 foot spool ships via truck
  • Nominal O.D.: 0.204" (5.18 mm)
  • Approximate Weight: 27 lbs. per 1000'
Supplier's Site
Brake Cable WD16-2, 16/2 Ga., 19/29 Stranding - WD16-2 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD16-2, 16/2 Ga., 19/29 Stranding
WD16-2
Brake Cable WD16-2, 16/2 Ga., 19/29 Stranding WD16-2
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000, 1500'* Brake Cable WD16-2 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline and most acids Available with 2, 3, and 4 conductors .162" x .264" (4.11 mm x 6.70 mm) nominal O.D. -22°F (-30°C) to 221°F (105°C) 60VDC White and black conductors 36 lbs/1,000' 19/29 stranding *1,500 foot spool ships via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000, 1500'*

  • Brake Cable WD16-2
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline and most acids
  • Available with 2, 3, and 4 conductors
  • .162" x .264" (4.11 mm x 6.70 mm) nominal O.D.
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White and black conductors
  • 36 lbs/1,000'
  • 19/29 stranding
  • *1,500 foot spool ships via truck
Supplier's Site
WT14-7 Trailer Cable, Stranded Bare Copper, 14/7 Gauge/conductors - WT14-7 - Waytek, Inc.
Chanhassen, MN, United States
WT14-7 Trailer Cable, Stranded Bare Copper, 14/7 Gauge/conductors
WT14-7
WT14-7 Trailer Cable, Stranded Bare Copper, 14/7 Gauge/conductors WT14-7
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT14-7 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27 Nominal O.D.: 0.496" (12.60 mm) Conductor Colors: Red, white, black, brown, yellow, green, blue *500 foot spool ships via truck Approximate Weight: 20 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WT14-7 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/27
  • Nominal O.D.: 0.496" (12.60 mm)
  • Conductor Colors: Red, white, black, brown, yellow, green, blue
  • *500 foot spool ships via truck
  • Approximate Weight: 20 lbs. per 100'
Supplier's Site Datasheet
WTW14-6 Trailer Cable, Stranded Bare Copper, 14/6 Gauge/conductors - WTW14-6 - Waytek, Inc.
Chanhassen, MN, United States
WTW14-6 Trailer Cable, Stranded Bare Copper, 14/6 Gauge/conductors
WTW14-6
WTW14-6 Trailer Cable, Stranded Bare Copper, 14/6 Gauge/conductors WTW14-6
General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification. Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100, 500'* WTW14-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27 Nominal O.D.: .493" (12.52 mm) Conductor Colors: Red, Green, Brown, White, Black, and Yellow *500 foot spools ship via truck Approximate Weight: 18 lbs. per 100'

General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification.

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100, 500'*

  • WTW14-6 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/27
  • Nominal O.D.: .493" (12.52 mm)
  • Conductor Colors: Red, Green, Brown, White, Black, and Yellow
  • *500 foot spools ship via truck
  • Approximate Weight: 18 lbs. per 100'
Supplier's Site
WT14-6 Trailer Cable, Stranded Bare Copper, 14/6 Gauge/conductors - WT14-6 - Waytek, Inc.
Chanhassen, MN, United States
WT14-6 Trailer Cable, Stranded Bare Copper, 14/6 Gauge/conductors
WT14-6
WT14-6 Trailer Cable, Stranded Bare Copper, 14/6 Gauge/conductors WT14-6
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT14-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27 Nominal O.D.: .493" (12.52 mm) Conductor Colors: Red, brown, yellow, green, blue and black *500 foot spool ships via truck Approximate Weight: 18 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WT14-6 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/27
  • Nominal O.D.: .493" (12.52 mm)
  • Conductor Colors: Red, brown, yellow, green, blue and black
  • *500 foot spool ships via truck
  • Approximate Weight: 18 lbs. per 100'
Supplier's Site Datasheet
WTW14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors - WTW14-4 - Waytek, Inc.
Chanhassen, MN, United States
WTW14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors
WTW14-4
WTW14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors WTW14-4
General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification. Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WTW14-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27 Nominal O.D.: 0.400" (10.16 mm) Conductor Colors: White, Brown, Yellow, and Green *500 foot spools ship via truck Approximate Weight: 12 lbs. per 100'

General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification.

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WTW14-4 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/27
  • Nominal O.D.: 0.400" (10.16 mm)
  • Conductor Colors: White, Brown, Yellow, and Green
  • *500 foot spools ship via truck
  • Approximate Weight: 12 lbs. per 100'
Supplier's Site
Parallel Battery Cable WFV6-2, 6 Ga., 259/30 Stranding - WFV6-2 - Waytek, Inc.
Chanhassen, MN, United States
Parallel Battery Cable WFV6-2, 6 Ga., 259/30 Stranding
WFV6-2
Parallel Battery Cable WFV6-2, 6 Ga., 259/30 Stranding WFV6-2
*Spool Sizes Available: 100', 500'* Parallel Battery Cable WFV6-2 Category: Battery Cable Parallel battery cable is also referred to as duplex battery cable Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area Flexible stranding in cold and warm weather Insulation color is black with red stripe Ideal for booster cable construction, use with battery clamps 176°F (80°C) Approximate Weight: 21 lbs. per 100' Typical stranding: 259/30 Nominal O.D.: .320" x .650" (.81 mm x 1.65 mm) Stranded, bare copper 60VDC Also available in TPE insulation *500 foot spool ships via truck Also try SGX battery cable, SGT battery cable, and welding cable

*Spool Sizes Available: 100', 500'*

  • Parallel Battery Cable WFV6-2
  • Category: Battery Cable
  • Parallel battery cable is also referred to as duplex battery cable
  • Flexible duplex battery cable can be used for a variety of applications such as electric tarps, lift gates, spreaders, or any application requiring power to a remote area
  • Flexible stranding in cold and warm weather
  • Insulation color is black with red stripe
  • Ideal for booster cable construction, use with battery clamps
  • 176°F (80°C)
  • Approximate Weight: 21 lbs. per 100'
  • Typical stranding: 259/30
  • Nominal O.D.: .320" x .650" (.81 mm x 1.65 mm)
  • Stranded, bare copper
  • 60VDC
  • Also available in TPE insulation
  • *500 foot spool ships via truck

Also try SGX battery cable, SGT battery cable, and welding cable

Supplier's Site
SGR Battery Cable SGR4-0-250, 4 Ga., 250' Spool, Black - SGR4-0-250 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR4-0-250, 4 Ga., 250' Spool, Black
SGR4-0-250
SGR Battery Cable SGR4-0-250, 4 Ga., 250' Spool, Black SGR4-0-250
SGR Battery Cable SGR4-0-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 17 lbs. per 100' Typical stranding: 364/30 Nominal O.D.: 0.358" (9.09 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR4-0-250
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 17 lbs. per 100'
  • Typical stranding: 364/30
  • Nominal O.D.: 0.358" (9.09 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet
Brake Cable WD12-2, 12/2 Ga., 19/25 Stranding - WD12-2 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD12-2, 12/2 Ga., 19/25 Stranding
WD12-2
Brake Cable WD12-2, 12/2 Ga., 19/25 Stranding WD12-2
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD12-2 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline and most acids Available with 2, 3, and 4 conductors -22°F (-30°C) to 221°F (105°C) 60VDC White and black conductors 71 lbs/1,000' 19/25 stranding .210" x .360" (5.33mm x 9.14mm) nominal O.D. *1,000 foot spool ships via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000'*

  • Brake Cable WD12-2
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline and most acids
  • Available with 2, 3, and 4 conductors
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White and black conductors
  • 71 lbs/1,000'
  • 19/25 stranding
  • .210" x .360" (5.33mm x 9.14mm) nominal O.D.
  • *1,000 foot spool ships via truck
Supplier's Site
Speaker Cable SC16-2, Clear Jacketed PVC, 16/2 Conductors, 19/29 Stranding - SC16-2 - Waytek, Inc.
Chanhassen, MN, United States
Speaker Cable SC16-2, Clear Jacketed PVC, 16/2 Conductors, 19/29 Stranding
SC16-2
Speaker Cable SC16-2, Clear Jacketed PVC, 16/2 Conductors, 19/29 Stranding SC16-2
Spool Sizes Available: 250' & 1000' Speaker Cable SC16-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical Stranding: 19/29 Nominal O.D.: .104" x .212" (2.64 mm x 5.38 mm)

Spool Sizes Available: 250' & 1000'

  • Speaker Cable SC16-2
  • Category: Speaker Cable
  • Speaker cable used for general audio applications
  • Conductors are marked for polarity
  • 2 conductors
  • Typical Stranding: 19/29
  • Nominal O.D.: .104" x .212" (2.64 mm x 5.38 mm)
Supplier's Site
SGT Battery Cable WB00-2, 2/0 Ga., Bare Copper, 133/20 Stranding, Red - WB00-2 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB00-2, 2/0 Ga., Bare Copper, 133/20 Stranding, Red
WB00-2
SGT Battery Cable WB00-2, 2/0 Ga., Bare Copper, 133/20 Stranding, Red WB00-2
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB00-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 51 lbs. per 100' Typical stranding: 133/20 Nominal O.D.: 0.605" (15.37 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGXbattery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250'*, 500'*

  • SGT Battery Cable WB00-2
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 51 lbs. per 100'
  • Typical stranding: 133/20
  • Nominal O.D.: 0.605" (15.37 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in black insulation
  • *These spools ship via truck

Also try SGXbattery cable, parallel battery cable, and welding cable

Supplier's Site
Brake Cable WD10-2, 10/2 Ga., 19/23 Stranding - WD10-2 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD10-2, 10/2 Ga., 19/23 Stranding
WD10-2
Brake Cable WD10-2, 10/2 Ga., 19/23 Stranding WD10-2
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500' Brake Cable WD10-2 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline, and most acids Available with 2, 3, and 4 conductors .246" x .432" (6.25 mm x 10.97 mm) nominal O.D. -22°F (-30°C) to 221°F (105°C) 60VDC White and black conductors 113 lbs/1,000' 19/23 stranding

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500'

  • Brake Cable WD10-2
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline, and most acids
  • Available with 2, 3, and 4 conductors
  • .246" x .432" (6.25 mm x 10.97 mm) nominal O.D.
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White and black conductors
  • 113 lbs/1,000'
  • 19/23 stranding
Supplier's Site
Brake Cable WD8-2, 8/2 Ga., 19/21 Stranding - WD8-2 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD8-2, 8/2 Ga., 19/21 Stranding
WD8-2
Brake Cable WD8-2, 8/2 Ga., 19/21 Stranding WD8-2
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 100', 250', 500'* Brake Cable WD8-2 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline, and most acids Available with 2, 3, and 4 conductors Nominal O.D.:.297" x .530" (7.54 mm x 13.46 mm) -22°F (-30°C) to 221°F (105°C) 60VDC White and black conductors 180 lbs/1,000' 19/21 stranding

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 100', 250', 500'*

  • Brake Cable WD8-2
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline, and most acids
  • Available with 2, 3, and 4 conductors
  • Nominal O.D.:.297" x .530" (7.54 mm x 13.46 mm)
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White and black conductors
  • 180 lbs/1,000'
  • 19/21 stranding
Supplier's Site
WT702 Trailer Cable, Stranded Bare Copper, 7 Conductor, 14/4, 12/1 & 10/2 Gauge/conductors - WT702 - Waytek, Inc.
Chanhassen, MN, United States
WT702 Trailer Cable, Stranded Bare Copper, 7 Conductor, 14/4, 12/1 & 10/2 Gauge/conductors
WT702
WT702 Trailer Cable, Stranded Bare Copper, 7 Conductor, 14/4, 12/1 & 10/2 Gauge/conductors WT702
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT702 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27, 19/25 and 19/23 Nominal O.D.: 0.580" (14.73 mm) 14 Ga.: Red, brown, yellow, green 12 Ga.: Blue 10 Ga.: Black, white *500 foot spool ships via truck Approximate Weight: 27 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WT702 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/27, 19/25 and 19/23
  • Nominal O.D.: 0.580" (14.73 mm)
  • 14 Ga.: Red, brown, yellow, green
  • 12 Ga.: Blue
  • 10 Ga.: Black, white
  • *500 foot spool ships via truck
  • Approximate Weight: 27 lbs. per 100'
Supplier's Site Datasheet
SGT Battery Cable WB6-2, 6 Ga., Bare Copper, 49/22.5 Stranding, Red - WB6-2 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB6-2, 6 Ga., Bare Copper, 49/22.5 Stranding, Red
WB6-2
SGT Battery Cable WB6-2, 6 Ga., Bare Copper, 49/22.5 Stranding, Red WB6-2
*Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB6-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 13 lbs. per 100' Typical stranding: 49/22.5 Nominal O.D.: 0.330" (8.38 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *500 foot spool ships via truck Also try SGX battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250', 500'*

  • SGT Battery Cable WB6-2
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 13 lbs. per 100'
  • Typical stranding: 49/22.5
  • Nominal O.D.: 0.330" (8.38 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in black insulation
  • *500 foot spool ships via truck

Also try SGX battery cable, parallel battery cable, and welding cable

Supplier's Site
Brake Cable WDR12-2, 12/2 Ga., 19/25 Stranding - WDR12-2 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WDR12-2, 12/2 Ga., 19/25 Stranding
WDR12-2
Brake Cable WDR12-2, 12/2 Ga., 19/25 Stranding WDR12-2
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250' 500' 1000'* Brake Cable WDR12-2 Category: Brake Cable Designed specifically for use in vehicles with electric brake systems Black and blue conductor colors Jacketed PVC is resistant to standard automotive oil and chemicals -22°F (-30­°C) to 221°F (105°C) Approx. Weight: 71 lbs. per 100' Typical stranding: 19/25 Nominal O.D.: .210" x .360" (5.33 mm x 9.14 mm) Resistant to oil, grease, gasoline and most acids Available with 2, 3, and 4 conductors Red jacket Applications: Automotive, truck, or trailer Stranded bare copper 60VDC *1,000 foot spools ships via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250' 500' 1000'*

  • Brake Cable WDR12-2
  • Category: Brake Cable
  • Designed specifically for use in vehicles with electric brake systems
  • Black and blue conductor colors
  • Jacketed PVC is resistant to standard automotive oil and chemicals
  • -22°F (-30­°C) to 221°F (105°C)
  • Approx. Weight: 71 lbs. per 100'
  • Typical stranding: 19/25
  • Nominal O.D.: .210" x .360" (5.33 mm x 9.14 mm)
  • Resistant to oil, grease, gasoline and most acids
  • Available with 2, 3, and 4 conductors
  • Red jacket
  • Applications: Automotive, truck, or trailer
  • Stranded bare copper
  • 60VDC
  • *1,000 foot spools ships via truck
Supplier's Site
Brake Cable WD12-3, 12/3 Ga., 19/25 Stranding - WD12-3 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD12-3, 12/3 Ga., 19/25 Stranding
WD12-3
Brake Cable WD12-3, 12/3 Ga., 19/25 Stranding WD12-3
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500' Brake Cable WD12-3 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline, and most acids Available with 2, 3, and 4 conductors Nominal O.D.: .210" x .500" (5.33 mm x 12.70 mm) -22°F (-30°C) to 221°F (105°C) 60VDC White, black, and green conductors 99 lbs/1,000' 19/25 stranding

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500'

  • Brake Cable WD12-3
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline, and most acids
  • Available with 2, 3, and 4 conductors
  • Nominal O.D.: .210" x .500" (5.33 mm x 12.70 mm)
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White, black, and green conductors
  • 99 lbs/1,000'
  • 19/25 stranding
Supplier's Site
SGR Battery Cable SGR000-2-100, 3/0 Ga., 100' Spool, Red - SGR000-2-100 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR000-2-100, 3/0 Ga., 100' Spool, Red
SGR000-2-100
SGR Battery Cable SGR000-2-100, 3/0 Ga., 100' Spool, Red SGR000-2-100
SGR Battery Cable SGR000-2-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 65 lbs. per 100' Typical stranding: 1,547/30 Nominal O.D.: 0.630" (16.00 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR000-2-100
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 65 lbs. per 100'
  • Typical stranding: 1,547/30
  • Nominal O.D.: 0.630" (16.00 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet
SGR Battery Cable SGR2-0-100, 2 Ga., 100' Spool, Black - SGR2-0-100 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR2-0-100, 2 Ga., 100' Spool, Black
SGR2-0-100
SGR Battery Cable SGR2-0-100, 2 Ga., 100' Spool, Black SGR2-0-100
SGR Battery Cable SGR2-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 25 lbs. per 100' Typical stranding: 624/30 Nominal O.D.: 0.422" (10.72 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR2-0-100
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 25 lbs. per 100'
  • Typical stranding: 624/30
  • Nominal O.D.: 0.422" (10.72 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet
SGR Battery Cable SGR4-2-250, 4 Ga., 250' Spool, Red - SGR4-2-250 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR4-2-250, 4 Ga., 250' Spool, Red
SGR4-2-250
SGR Battery Cable SGR4-2-250, 4 Ga., 250' Spool, Red SGR4-2-250
SGR Battery Cable SGR4-2-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 17 lbs. per 100' Typical stranding: 364/30 Nominal O.D.: 0.358" (9.09 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR4-2-250
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 17 lbs. per 100'
  • Typical stranding: 364/30
  • Nominal O.D.: 0.358" (9.09 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet
WG8-2-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Red - WG8-2-100 - Waytek, Inc.
Chanhassen, MN, United States
WG8-2-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Red
WG8-2-100
WG8-2-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Red WG8-2-100
Image represents jacket color and is not indicative of wire Gauge WG8-2-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 62 lbs. per 1000' Typical stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) Custom printing or striping available 600VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG8-2

Image represents jacket color and is not indicative of wire Gauge

  • WG8-2-100 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Standard for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 62 lbs. per 1000'
  • Typical stranding: 19/21
  • Nominal O.D.: 0.217" (5.51 mm)
  • Custom printing or striping available
  • 600VDC
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Larger spool sizes available. See WG8-2
Supplier's Site
Brake Cable WDB16-2, 16/2 Ga., 19/29 Stranding - WDB16-2 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WDB16-2, 16/2 Ga., 19/29 Stranding
WDB16-2
Brake Cable WDB16-2, 16/2 Ga., 19/29 Stranding WDB16-2
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500' 1000', 1500'* Brake Cable WDB16-2 Category: Brake Cable Gauge 16Ga. Voltage: 60VDC Brake cable is used for many automotive, truck, and trailer applications Flat, black-jacketed PVC insulation Tough black over plastic insulated wires Resistant to oil, grease, acids, and gasoline .168" x .275" (4.27 mm x 6.99 mm) nominal O.D. -22°F (-30°C) to 221°F (105°C) 36 lbs./1,000' White and black conductors 19/29 stranding *1,500 foot spools ships via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500' 1000', 1500'*

  • Brake Cable WDB16-2
  • Category: Brake Cable
  • Gauge 16Ga.
  • Voltage: 60VDC
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, black-jacketed PVC insulation
  • Tough black over plastic insulated wires
  • Resistant to oil, grease, acids, and gasoline
  • .168" x .275" (4.27 mm x 6.99 mm) nominal O.D.
  • -22°F (-30°C) to 221°F (105°C)
  • 36 lbs./1,000'
  • White and black conductors
  • 19/29 stranding
  • *1,500 foot spools ships via truck
Supplier's Site
SGR Battery Cable SGR000-0-100, 3/0 Ga., 100' Spool, Black - SGR000-0-100 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR000-0-100, 3/0 Ga., 100' Spool, Black
SGR000-0-100
SGR Battery Cable SGR000-0-100, 3/0 Ga., 100' Spool, Black SGR000-0-100
SGR Battery Cable SGR000-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 65 lbs. per 100' Typical stranding: 1,547/30 Nominal O.D.: 0.630" (16.00 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR000-0-100
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 65 lbs. per 100'
  • Typical stranding: 1,547/30
  • Nominal O.D.: 0.630" (16.00 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Audio Cables Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires Electrical Power Wires
Product Number WP16-4 WDRB14-2 WDRB16-2 WPR16-2 WD16-2 WT14-7 WTW14-6 WT14-6 WTW14-4 WFV6-2 SGR4-0-250 WD12-2 SC16-2 WB00-2 WD10-2 WD8-2 WT702 WB6-2 WD12-3 SGR000-2-100 SGR2-0-100 WG8-2-100
Product Name WP16-4 GPT Parallel Bonded Cable, 16/4 Ga., White, Brown, Yellow, Green Brake Cable WDRB14-2, 14/2 Ga., 19/27 Stranding Brake Cable WDRB16-2, 16/2 Ga., 19/29 Stranding WPR16-2 GPT Parallel Bonded Cable, 16/2 Ga., Red, Black Brake Cable WD16-2, 16/2 Ga., 19/29 Stranding WT14-7 Trailer Cable, Stranded Bare Copper, 14/7 Gauge/conductors WTW14-6 Trailer Cable, Stranded Bare Copper, 14/6 Gauge/conductors WT14-6 Trailer Cable, Stranded Bare Copper, 14/6 Gauge/conductors WTW14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors Parallel Battery Cable WFV6-2, 6 Ga., 259/30 Stranding SGR Battery Cable SGR4-0-250, 4 Ga., 250' Spool, Black Brake Cable WD12-2, 12/2 Ga., 19/25 Stranding Speaker Cable SC16-2, Clear Jacketed PVC, 16/2 Conductors, 19/29 Stranding SGT Battery Cable WB00-2, 2/0 Ga., Bare Copper, 133/20 Stranding, Red Brake Cable WD10-2, 10/2 Ga., 19/23 Stranding Brake Cable WD8-2, 8/2 Ga., 19/21 Stranding WT702 Trailer Cable, Stranded Bare Copper, 7 Conductor, 14/4, 12/1 & 10/2 Gauge/conductors SGT Battery Cable WB6-2, 6 Ga., Bare Copper, 49/22.5 Stranding, Red Brake Cable WD12-3, 12/3 Ga., 19/25 Stranding SGR Battery Cable SGR000-2-100, 3/0 Ga., 100' Spool, Red SGR Battery Cable SGR2-0-100, 2 Ga., 100' Spool, Black WG8-2-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Red
Product Type Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable Multiconductor Cable
Standards / Approvals RoHS RoHS RoHS RoHS; REACH Compliant RoHS; REACH Compliant RoHS RoHS; REACH Compliant RoHS RoHS; REACH Compliant RoHS; REACH Compliant RoHS RoHS; REACH Compliant RoHS RoHS RoHS; REACH Compliant RoHS; REACH Compliant RoHS RoHS; REACH Compliant RoHS; REACH Compliant RoHS
Number of Conductors 4 # 2 # 2 # 2 # 2 # 7 # 6 # 6 # 4 # 2 # 2 # 2 # 7 # 3 #
Rated Voltage 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts 0.0600 kilovolts
North American 16 AWG 14 AWG 16 AWG 16 AWG 16 AWG 14 AWG 14 AWG 14 AWG 14 AWG 6 AWG 4 AWG 12 AWG 16 AWG 10 AWG 8 AWG 14 to 10 AWG 6 AWG 12 AWG 2 AWG 8 AWG
Unlock Full Specs
to access all available technical data