Waytek, Inc. WN10-0 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Black OJ6-J

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500'*WN10-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 19/23 Nominal O.D. in (mm): 0.163 (4.14) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 20 Mils PVC *2,500 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 24 (0.61 mm) Approx weight: lbs. per 1000': 40
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500'*WN10-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 19/23 Nominal O.D. in (mm): 0.163 (4.14) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 20 Mils PVC *2,500 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 24 (0.61 mm) Approx weight: lbs. per 1000': 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WN10-0 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Black - WN10-0 - Waytek, Inc.
Chanhassen, MN, United States
WN10-0 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Black
WN10-0
WN10-0 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Black WN10-0
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500'*WN10-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 19/23 Nominal O.D. in (mm): 0.163 (4.14) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 20 Mils PVC *2,500 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 24 (0.61 mm) Approx weight: lbs. per 1000': 40

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 500', 1000', 2500'*WN10-0 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Bare Copper
  • Meets flammability rating WWI
  • Typical Stranding: 19/23
  • Nominal O.D. in (mm): 0.163 (4.14)
  • UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC
  • UL 1452 194°F (90°C) 1000VAC
  • CSA TWN 75/T90 600VAC
  • Gasoline amp; oil resistant
  • 4 Mils Nylon jacket over 20 Mils PVC
  • *2,500 foot spool subject to additional shipping charges
  • *Cannot stripe or print
  • Wall thickness: mils: 24 (0.61 mm)
  • Approx weight: lbs. per 1000': 40
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WN10-0
Product Name WN10-0 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Black
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WN18-5 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Green - WN18-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0900 inch (2.29 mm)
Wire Conductor Copper;

Bare Copper

View Details
WN18-8 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Gray - WN18-8 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0900 inch (2.29 mm)
Wire Conductor Copper;

Bare Copper

View Details
WR12-2 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 12 Ga., Red - WR12-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1550 inch (3.94 mm)
Wire Conductor Copper;

Bare Copper

View Details
WR10-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Yellow - WR10-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1780 inch (4.52 mm)
Wire Conductor Copper;

Bare Copper

View Details