Waytek, Inc. WN14-7 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Violet 014NPBSG BLACK/GRAY

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN14-7 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 19/27 Nominal O.D. in (mm): 0.112 (2.84) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 17
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN14-7 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 19/27 Nominal O.D. in (mm): 0.112 (2.84) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WN14-7 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Violet - WN14-7 - Waytek, Inc.
Chanhassen, MN, United States
WN14-7 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Violet
WN14-7
WN14-7 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Violet WN14-7
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN14-7 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 19/27 Nominal O.D. in (mm): 0.112 (2.84) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 17

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 500', 1000', 5000'*WN14-7 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Meets flammability rating WWI
  • Typical Stranding: 19/27
  • Nominal O.D. in (mm): 0.112 (2.84)
  • UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC
  • UL 1452 194°F (90°C) 1000VAC
  • CSA TWN 75/T90 600VAC
  • Gasoline amp; oil resistant
  • 4 Mils Nylon jacket over 15 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • *Cannot stripe or print
  • Wall thickness: mils: 19 (0.48 mm)
  • Approx weight: lbs. per 1000': 17
Supplier's Site
WN14-8 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Gray - WN14-8 - Waytek, Inc.
Chanhassen, MN, United States
WN14-8 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Gray
WN14-8
WN14-8 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Gray WN14-8
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN14-8 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 19/27 Nominal O.D. in (mm): 0.112 (2.84) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 17

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 500', 1000', 5000'*WN14-8 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Meets flammability rating WWI
  • Typical Stranding: 19/27
  • Nominal O.D. in (mm): 0.112 (2.84)
  • UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC
  • UL 1452 194°F (90°C) 1000VAC
  • CSA TWN 75/T90 600VAC
  • Gasoline amp; oil resistant
  • 4 Mils Nylon jacket over 15 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • *Cannot stripe or print
  • Wall thickness: mils: 19 (0.48 mm)
  • Approx weight: lbs. per 1000': 17
Supplier's Site
WRT20-4 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Yellow - WRT20-4 - Waytek, Inc.
Chanhassen, MN, United States
WRT20-4 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Yellow
WRT20-4
WRT20-4 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Yellow WRT20-4
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT20-4 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 10/30 Nominal O.D. in (mm): 0.098 (2.49) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 7

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT20-4 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 10/30
  • Nominal O.D. in (mm): 0.098 (2.49)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000VAC
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 7
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Hookup Wires Hookup Wires
Product Number WN14-7 WRT20-4
Product Name WN14-7 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Violet WRT20-4 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Yellow
Approvals UL Listing Mark; RoHS Compliant UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WR16-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 16 Ga., Yellow - WR16-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1220 inch (3.1 mm)
Wire Conductor Copper;

Bare Copper

View Details
WQT20-7 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., Violet - WQT20-7 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0690 inch (1.75 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WN18-5 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Green - WN18-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0900 inch (2.29 mm)
Wire Conductor Copper;

Bare Copper

View Details
WN10-2 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Red - WN10-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1630 inch (4.14 mm)
Wire Conductor Copper;

Bare Copper

View Details