Waytek, Inc. WRT18-4 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Yellow WRT18-4

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT18-4 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.108 (2.74) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 10
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT18-4 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.108 (2.74) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRT18-4 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Yellow - WRT18-4 - Waytek, Inc.
Chanhassen, MN, United States
WRT18-4 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Yellow
WRT18-4
WRT18-4 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Yellow WRT18-4
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT18-4 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.108 (2.74) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 10

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT18-4 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 16/30
  • Nominal O.D. in (mm): 0.108 (2.74)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000VAC
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 10
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WRT18-4
Product Name WRT18-4 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Yellow
Approvals UL Listing Mark; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WN14-4 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Yellow - WN14-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1120 inch (2.84 mm)
Wire Conductor Copper;

Bare Copper

View Details
WR12-3 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 12 Ga., Orange - WR12-3 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1550 inch (3.94 mm)
Wire Conductor Copper;

Bare Copper

View Details
WQT20-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., White - WQT20-9 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0690 inch (1.75 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WQT22-3 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., Orange - WQT22-3 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0620 inch (1.57 mm)
Wire Conductor Copper;

Tinned Copper

View Details