Waytek, Inc. Brake Cable WD10-4, 10/4 Ga., 19/23 Stranding L40008-1A

Description
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 100', 250' Brake Cable WD10-4 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline and most acids Available with 2, 3, and 4 conductors Nominal O.D. mm. .246" x .776" (6.25 mm x 19.71 mm) -22°F (-30°C) to 221°F (105°C) 60VDC White, black, green, and red conductors 185 lbs/1,000' 19/23 stranding .246" x .776" (6.25 mm x 19.71 mm) nominal O.D.
Request a Quote
Description
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 100', 250' Brake Cable WD10-4 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline and most acids Available with 2, 3, and 4 conductors Nominal O.D. mm. .246" x .776" (6.25 mm x 19.71 mm) -22°F (-30°C) to 221°F (105°C) 60VDC White, black, green, and red conductors 185 lbs/1,000' 19/23 stranding .246" x .776" (6.25 mm x 19.71 mm) nominal O.D.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brake Cable WD10-4, 10/4 Ga., 19/23 Stranding - WD10-4 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD10-4, 10/4 Ga., 19/23 Stranding
WD10-4
Brake Cable WD10-4, 10/4 Ga., 19/23 Stranding WD10-4
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 100', 250' Brake Cable WD10-4 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline and most acids Available with 2, 3, and 4 conductors Nominal O.D. mm. .246" x .776" (6.25 mm x 19.71 mm) -22°F (-30°C) to 221°F (105°C) 60VDC White, black, green, and red conductors 185 lbs/1,000' 19/23 stranding .246" x .776" (6.25 mm x 19.71 mm) nominal O.D.

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 100', 250'

  • Brake Cable WD10-4
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline and most acids
  • Available with 2, 3, and 4 conductors
  • Nominal O.D. mm. .246" x .776" (6.25 mm x 19.71 mm)
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White, black, green, and red conductors
  • 185 lbs/1,000'
  • 19/23 stranding
  • .246" x .776" (6.25 mm x 19.71 mm) nominal O.D.
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WD10-4
Product Name Brake Cable WD10-4, 10/4 Ga., 19/23 Stranding
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

WP14-3 GPT Parallel Bonded Cable, 14/3 Ga., Brown, Yellow, Green - WP14-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details
WG14-11 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Tan - WG14-11 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 14 AWG
View Details
WG12-3 Automotive Primary Wire, GPT Standard Wall, 12 Ga., Orange - WG12-3 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
SGT Battery Cable WB000-0, 3/0 Ga., Bare Copper, 259/20 Stranding, Black - WB000-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details